HW-J7500 Multi-room Curved Soundbar with Wireless Sub

Multiroom Link

Enjoy your favorite streaming services, as well as audio from your mobile device. Control the Soundbar and connect to your multiroom entertainment system.

TV Matching Curved Design

Enhance the look and sound of your TV with the sleek design of the Curved Soundbar. The distinctive curved design blends seamlessly with your curved TV.

8.1 Channel System

Feel drawn into the action with an expansive audio experience that brings depth, clarity, and fullness to your favorite movies and TV shows.

Side Firing and Center Channel Speakers

Add a new dimension to your audio experience with specially designed, side-firing speakers. Fill the whole room with sound for a rich, immersive experience.

TV Sound Connect™

Enjoy a clutter-free home entertainment system. TV SoundConnect lets you instantly enjoy movies, music, and TV shows with clearer, more impactful sound.

Bluetooth Power On

Connect wirelessly for one-touch control of your Soundbar from Bluetooth®-compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless home entertainment experience.

Manufacturer Part Number
HW-J7500/ZA
EAN/UPC
0887276076232,887276076232
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Total Power (W): 320
  • Wireless Multiroom Compatible: Yes
  • Dolby Digital: Dolby Digital® 5.1 channel
  • Bluetooth®: Yes

Full Specifications:

General:

  • Total Power (W): 320

Features:

  • Wireless Multiroom Compatible: Yes

Audio Processing:

  • Dolby Digital: Dolby Digital® 5.1 channel
  • DTS: DTS 2 Ch

Audio Features:

  • Bluetooth® HiFi Codec: Yes

Speakers:

  • Subwoofer: Wireless Active

Connectivity:

  • HDMI Inputs: Yes
  • HDMI Out: Yes
  • Optical Inputs: Yes
  • USB: Yes
  • Bluetooth®: Yes
  • Aux Input: Yes
  • TV SoundConnect: Yes
  • Bluetooth® Power On: Yes

Accessory:

  • TV Mount Compatibility: 2015 55" / 65" Samsung Curved UHD TVs