HW-J6500 Wireless Multiroom Curved Soundbar w/ Wireless Subwoofer

Expand your home entertainment experience with fuller, richer sound. Enjoy your favorite movies, TV shows, and music with rich, dynamic audio.

Multiroom Link

Enjoy your favorite streaming services, as well as audio from your mobile device. Control the Soundbar and connect to your multiroom entertainment system.

TV Matching Curved Design

Enhance the look and sound of your TV with the sleek design of the Curved Soundbar. The distinctive curved design blends seamlessly with your curved TV.

6.1 Channel System

Enjoy a full, dynamic home audio experience with expanded depth and clarity.

Wireless Active Subwoofer

Feel the action of your favorite movies, shows and sports with dynamic, powerful bass for a lifelike home entertainment experience.

TV Sound Connect™

Enjoy a clutter-free home entertainment system. TV SoundConnect lets you instantly enjoy movies, music, and TV shows with clearer, more impactful sound.

Manufacturer Part Number
HW-J6500/ZA
EAN/UPC
0887276076515,887276076515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Number of Channels: 6.1
  • Total Power (W): 300W
  • Wireless Multiroom Compatible: Yes
  • Dolby Digital: Dolby Digital® 5.1 channel
  • Bluetooth®: Yes

Full Specifications:

General:

  • Number of Channels: 6.1
  • Total Power (W): 300W

Features:

  • Wireless Multiroom Compatible: Yes

Audio Processing:

  • Dolby Digital: Dolby Digital® 5.1 channel
  • DTS: DTS 2 Ch

Audio Features:

  • Bluetooth® HiFi Codec: Yes

Speakers:

  • Subwoofer: Wireless Active

Connectivity:

  • HDMI Inputs: yes
  • HDMI Out: Yes
  • Optical Inputs: Yes
  • USB: Yes
  • Bluetooth®: Yes
  • TV SoundConnect: Yes
  • Aux Input: Yes
  • TV SoundConnect: Yes
  • Bluetooth® Power On: Yes

Dimensions & Weight:

  • Product Dimensions (W x H x D): 42.4" x 1.9" x 5.1"
  • Product Weight (lb.): 6.0 lb.
  • Shipping Dimensions (W x H x D): 44.7" X 18.9" X 8.1"
  • Shipping Weight (lb.): 26.5 lb.
  • Spk (sub woofer) Net Dimension (W x H x D): 17.8" x 13.2" x 6.1"
  • Spk (sub woofer) Net Weight: 15.0 lb.

Accessory:

  • Wall Mount Kit: Included
  • TV Mount Compatibility: 2015 48" / 55" Curved