HW-J6000 Curved Soundbar w/ Wireless Subwoofer

Manufacturer Part Number
HW-J6000/ZA
EAN/UPC
0887276076102,887276076102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Number of Channels: 6.1
  • Total Power (W): 300W
  • Dolby Digital: Dolby Digital ® 2 channel
  • Bluetooth®: Yes

Full Specifications:

General:

  • Number of Channels: 6.1
  • Total Power (W): 300W

Features:

  • Samsung Audio Remote App: Yes

Audio Processing:

  • Dolby DigitalL: Dolby Digital ® 2 channel
  • DTS: DTS 2 Ch

Audio Features:

  • Bluetooth® HiFi Codec: Yes

Speakers:

  • Subwoofer: Wireless Active

Connectivity:

  • HDMI Inputs: Yes
  • HDMI Out: Yes
  • Optical Inputs: Yes
  • USB: Yes
  • Bluetooth®: Yes
  • TV SoundConnect: Yes
  • Aux Input: Yes
  • Bluetooth® Power On: Yes

Dimensions & Weight:

  • Product Dimensions (W x H x D): 42.4" x 1.9" x 5.1"
  • Product Weight (lb.): 5.3 lb.
  • Shipping Dimensions (W x H x D): 44.7" x 18.9" x 8.1"
  • Shipping Weight (lb.): 26.0 lb.
  • Spk (sub woofer) Net Dimension (W x H x D): 17.8" x 13.2" x 6.1"
  • Spk (sub woofer) Net Weight: 15.0 lb.

Accessory:

  • Wall Mount Kit: Included
  • TV Mount Compatibility: 2015 48" / 55" Curved