Sound Bar Speaker

Features

  • - Enhanced surround sound from a wider range of listening positions
  • - Connect and share wirelessly for double the fun
  • - Convenient app for easy control
Enhanced surround sound from a wider range of listening positions

With Surround Sound Expansion, your Samsung audio expands the optimal listening area and elevates the height of the sound to the level of the TV screen, so that the surround sound seems like it is coming straight out of your TV. Now you can enjoy a realistic, lifelike sound experience with truly immersive surround effects.

Connect and share wirelessly for double the fun

Connect your TV and Soundbar easily through Bluetooth with TV Sound Connect. The absence of trailing wires between the Soundbar and TV allows you to showcase the slim and sleek design of both systems, while maintaining a clean look in your living environment. Easily control the Soundbar and TV from a single TV remote.

Convenient app for easy control

Convenient app for easy control Control your Soundbar in the palm of your hand with the Samsung Audio Remote App. This convenient app is a control hub for basic controls like power, volume, and media controls, as well as custom settings like 7-band EQ. You can also easily select the source, and choose from an array of sound effects like Music Mode, Cinema Mode, and Sports Mode. Automatic pairing connects the app from your mobile device to your Soundbar via Bluetooth for simple and easy audio control.

Manufacturer Part Number
HW-J551/ZA
EAN/UPC
0887276076089,887276076089
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Feature

  • Total Power

    320 W

  • Number of Channel

    2.1 Ch

Speaker

  • Speaker Type

    Vented Enclosure

  • Subwoofer Type ( Active / Passive / Wireless / Bulit-in )

    Wireless

  • Subwoofer Enclosure Type

    Bass Reflex

  • Subwoofer Driver Size

    7"

SHOW MORE SPECSExpand

Audio Feature

  • Amp Type

    Digital Amp

  • Crystal Amplifier

    Yes

  • Dolby Digital

    Dolby 2ch

  • DTS Digital Surround

    DTS 2ch

  • Bluetooth HI-FI Codec

    Yes

  • Surround Mode

    Surround Sound Expansion

  • Night Mode

    Yes

  • Number of Sound Modes (DSP)

    4

  • Sound Modes (DSP) Type

    Music, Voice, Sports, Cinema

Video Feature

  • 3D Video Pass

    Yes

Decoding Format

  • AAC

    Yes

  • MP3

    Yes

  • WAV

    Yes

  • WMA

    Yes

  • OGG

    Yes

  • FLAC

    Yes

Connectivity

  • Anynet+ (HDMI-CEC)

    Yes

  • USB Host

    Yes

  • Bluetooth

    Yes

  • TV SoundConnect

    Yes

  • ARC (Audio Return Channel)

    Yes

  • Bluetooth Power On

    Yes

  • Number of HDMI Input/Output

    1 / 1

  • Number of Audio Input

    1

  • Number of Optical Input

    1

  • Auto Power Link

    Yes

Special Feature

  • BT App

    Yes

Dimension

  • Packing Type

    One Packing

  • Net Dimension (Main Speaker) (WxHxD)

    943.5 x 56 x 65.5

  • Net Dimension (Sub Woofer) (WxHxD)

    452 x 335 x 154

  • Gross Dimension (WxHxD): One Packing

    1000 x 480 x 206

Weight

  • Net Weight (Main Speaker)

    1.7 kg

  • Net Weight (Sub Woofer)

    6.8 kg

  • Gross Weight (One Packing)

    10.7 kg

Power

  • Stand-by Power Consumption (Main)

    0.45 W

  • Stand-by Power Consumption (Subwoofer)

    0.45 W

  • Operating Power Consumption (Main)

    25 W

  • Free Voltage

    Yes

  • Operating Power Consumption (Subwoofer)

    28 W

  • Energy Star

    Yes

Accessory

  • Remote Controller

    Yes

  • Optical Cable

    Yes

  • Wall Mount Bracket

    Yes

  • Battery

    Yes