Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Total Power (W)
320
- Dolby Digital
Dolby Digital® 2 channel
-
Bluetooth®
Yes
Full Specifications
General
Features
- Samsung Audio Remote App
Yes
Audio Processing
- Dolby Digital
Dolby Digital® 2 channel
- DTS
DTS 2 Ch
Audio Features
- Bluetooth® HiFi Codec
Yes
Speakers
- Subwoofer
Wireless Active
Connectivity
- HDMI Inputs
Yes
- HDMI Out
Yes
- Optical Inputs
Yes
- USB
Yes
- Bluetooth®
Yes
- TV SoundConnect
Yes
- Aux Input
Yes
- Bluetooth® Power On
Yes
Accessory
- Wall Mount Kit
Yes
- TV Mount Compatibility
2015 40" +