HW-J470 Wireless Soundbar

The more convenient way to enjoy surround sound

The HW-J470 delivers true surround sound in your living room with a Soundbar in the front and two wireless rear speakers in the back. Enjoy cinema surround sound in a more convenient way! The rear speakers connect wirelessly to the Soundbar and even the subwoofer can be hidden away due to its wireless capabilities.

The Wireless way to upgrade your TV sound

Get the freedom to connect your Soundbar to your Samsung TV automatically without wires, and enjoy superb powerful sound that brings programmes, movies and music to life. TV has never sounded so good.

Manufacturer Part Number
HW-J470/ZA
EAN/UPC
0887276089102,887276089102
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Feature:

  • Total Power: 460 W

  • Number of Channel: 4.1 Ch

Decoding Format:
  • AAC: Yes

  • MP3: Yes:

  • WAV: Yes:

  • WMA: Yes

  • OGG: Yes

  • FLAC: Yes

Audio Feature:

  • Amp Type: Digital Amp

  • Dolby Digital: Dolby 2 ch, Dolby 5.1 ch

  • Bluetooth HI-FI Codec: Yes

Video Feature:

  • 3D Video Pass: Yes

Connectivity:

  • Anynet+ (HDMI-CEC): Yes

  • USB Host: Yes

  • Bluetooth: Yes

  • TV SoundConnect: Yes

  • ARC (Audio Return Channel): Yes

  • Bluetooth Power On: Yes

  • Number of HDMI Input/Output: 1 / 1

  • Number of Audio Input: 1

  • Number of Optical Input: 1

Special Feature:

  • Auto Power Link: Yes

Speaker:

  • Speaker Type: Vented Enclosure

  • Subwoofer Type ( Active / Passive / Wireless, Bulit-in ): Wireless

  • Subwoofer Enclosure Type: Bass Reflex

  • Subwoofer Driver Size: 6.5"

Dimension:

  • Packing Type: One Packing

  • Net Dimension (Main Speaker) (WxHxD): 957.5 x 59.5 x 66.5

  • Net Dimension (Sub Woofer) (WxHxD): 179 x 361 x 299.5

  • Gross Dimension (WxHxD): One Packing: 1012 x 458 x 231

Weight:

  • Net Weight (Main Speaker): 1.6 kg

  • Net Weight (Sub Woofer): 4.6 kg

  • Gross Weight (One Packing): 9.9 kg

Power:

  • Stand-by Power Consumption (Main): 0.45 W

  • Stand-by Power Consumption (Subwoofer): 0.45 W

  • Operating Power Consumption (Main): 25 W

  • Free Voltage: Yes

  • Operating Power Consumption (Subwoofer): 28 W

  • Energy Star: Yes