Soundbar with a wired subwoofer enables you to feel the action of your favorite movies, shows and sports with dynamic, powerful bass for a lifelike entertainment. TV SoundConnect lets you instantly enjoy movies, music and TV shows with more impactful sound. Connect wirelessly for one-touch control of your soundbar from Bluetooth-compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless entertainment experience. Samsung Audio Remote App controls your entertainment system right from your mobile device. 3D Sound Plus analyzes the depth of onscreen 3D images and automatically synchronizes the sound to be more realistic. 2.1 channel surround sound creates a dynamic audio experience. Advanced audio processing adapts Digital Theater System sound to your stereo system, creating a truly cinematic, digital audio experience.
Note:
Total Power (W): 120 W
Dolby Digital: Dolby Digital® 2 channel
Bluetooth®: Yes
Full Specifications:
General:
Total Power (W): 120 W
Features:
Samsung Audio Remote App: Yes
Audio Processing:
Dolby Digital: Dolby Digital® 2 channel
DTS: DTS 2 Ch
Audio Features:
Bluetooth® HiFi Codec: Yes
Connectivity:
Optical Inputs: Yes
USB: Yes
Bluetooth®: Yes
Aux Input: Yes
TV SoundConnect: Yes
Bluetooth® Power On: Yes
Accessory:
Wall Mount Kit: Yes
TV Mount Compatibility: 2015 40" +