Note:
Number of Channels: 2
Total Power (W): 80W
Dolby Digital: Dolby Digital® 2 channel
Bluetooth®: Yes
Full Specifications:
General:
Number of Channels: 2
Total Power (W): 80W
Features:
Samsung Audio Remote App: Yes
Audio Processing:
Dolby Digital: Dolby Digital® 2 channel
DTS: DTS 2 CH
Audio Features:
Bluetooth® HiFi Codec: Yes
Number of Sound Modes (DSP):4
Connectivity:
Optical Inputs: Yes
USB: Yes
Bluetooth®: Yes
TV SoundConnect: Yes
Aux Input: Yes
Bluetooth® Power On:Yes
Dimensions & Weight:
Product Dimensions (W x H x D): 28.3" x 2.6" x 3"
Product Weight (lb.): 4.0 lb.
Shipping Dimensions (W x H x D): 30.5" x 6.6" x 6.7"
Shipping Weight (lb.): 7.1 lb. Spk (sub woofer)
Net Weight: N/A15.0 lb.
Accessory:
TV Mount Compatibility: 2015 32" +