TW-J5500 Sound Tower

Manufacturer Part Number
TW-J5500/ZA
EAN/UPC
0887276109350,887276109350
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Number of Channels: 2.2 Ch
  • Total Power (W): 350
  • Bluetooth®: Yes

Full Specifications:

General:

  • Number of Channels: 2.2 Ch
  • Total Power (W): 350
  • Packing Type: One Packing

Audio Features:

  • Amplifier: Digital Amp

Speakers:

  • Subwoofer: Built-in 6" 200W
  • Speaker:Vented Enclosure

AV Decoding Format:

  • MP3: Yes
  • AAC: Yes

Connectivity:

  • Audio Inputs: 2
  • Optical Inputs: 1
  • USB: 2
  • Bluetooth®: Yes
  • TV SoundConnect: Yes
  • Auto Power Link: Yes
  • Bluetooth® Power On: Yes

Power Consumption:

  • Stand-by Power Consumption (Main): 0.42 W
  • Operating Power Consumption (Main): 55 W
  • Operating Power Consumption (Subwoofer): 200 W
  • Free Voltage: Yes

Dimensions & Weight:

  • Product Dimensions (W x H x D): 7.95" x 38.58" x 11.14"
  • Product Weight (lb.): 61.07 lb.
  • Shipping Dimensions (W x H x D): 41.18" x 19.29" x 14.21"
  • Shipping Weight (lb.): 67.24 lb.

Tuners:

  • FM: Yes
  • Number of Preset: 15

Accessory:

  • Remote Control: Yes
  • Antenna: FM
  • Battery: Yes