Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
- Number of Channels
5.1
- Total Power (W)
1000W
- Disc Capacity
1
- Packing Type
One Packing
- Deck Type
Tray
Special Features
- USB Recording (Data Disc to USB)
Yes
- Demo Contents Built-in
Yes
Features
- Anynet+ (HDMI-CEC)
Yes
- BD Wise
10
- Crystal Amp
Yes
- Network Service
Native Apps, Opera TV
Audio Processing
Audio Features
- Power Bass
Yes
- Number of Sound Modes (DSP)
8
Video Features
- Video Upscale (DVD)
Yes
- BD Profile
5
- BD Live
Yes
- Quick Start Mode
Yes
Speakers
- Center
Full Range
- Front
Full Range
- Woofers
Passive Subwoofers
- Surround
Full Range
- Type (Tallboy/Satellite)
Satellite
- Front Speaker Model Name
JS2
- Rear Speaker Model Name
JS1
- Center Speaker Model Name
JC2
- Sub Woofer Speaker Model Name
FW5
AV Decoding Format
- MP3
Yes
- WMA
Yes
- FLAC
Yes
- AAC
Yes
- AVCHD 1.0
Yes
- LPCM
Yes
- HD JPEG
Yes
- WMV
1,2,3,7,9
- JPEG
Yes
Connectivity
- Audio Inputs
1
- Audio Return Channel
Yes
- HDMI Out
1
- Optical Inputs
1
- USB
1EA
- Wireless Module included
Yes
- Bluetooth®
Yes
- DLNA
Yes
- TV SoundConnect
Yes
- Ethernet
Yes
Battery
Supported Media
- Blu-ray
Yes
- DVD / DVD±R / DVD±RW
Yes
- 3D Blu-ray
Yes
Dimensions & Weight
- Product Dimensions (W x H x D)
16.9" x 2.2" x 8.8"
- Product Weight (lb.)
4.2 lb.
- Shipping Dimensions (W x H x D)
37.2" x 12.9" x 13.1"
- Shipping Weight (lb.)
26.5 lb.
- Spk (center) Net Dimension (W x H x D)
10.6" x 3.4" x 4"
- Spk (center) Net Weight
1.3 lb.
- Spk (front) Net Dimension (W x H x D)
3.3" x 6.7" x 4"
- Spk (front) Net Weight
1.0 lb.
- Spk (sub woofer) Net Dimension (W x H x D)
10" x 11.7" x 10"
- Spk (sub woofer) Net Weight
10.1 lb.
- Spk (surround) Net Dimension (W x H x D)
3.3" x 5.1" x 4"
- Spk (surround) Net Weight (lb.)
0.9 lb.
Tuners
- FM
Yes
- Number of Preset
15
Accessory
- Remote Control
TM1241
- Antenna
Yes
- Battery
Yes