
5.1-channel home theater system offers everything you need to take your home entertainment to the next level with enriched audio that puts you right in the action. With HD Upconversion, DVD videos are auto-enhanced to near HD quality to let you see your favorite titles with greater details and clarity. The HDMI connection transmits both digital video and audio over a single cable, delivering a superb entertainment experience with higher-quality audio. Dolby Digital Plus optimizes your entertainment experience with enhanced sound richness and clarity for all of your favorite movies, TV shows and streaming content. Two-channel audio is processed to bring you a full range of surround sound with enhanced bass and crisp dialogue for near-studio quality HD audio.
Note:
General
5.1 Ch
500
1
One Packing
Tray
Special Features
Yes
Yes
Features
Yes
1.0
Yes
Native Apps, Opera TV
Yes
Yes
Yes
Audio Processing
Yes
Dolby Digital Plus
Dolby True HD
DTS 96/24,DTS-HD Master Audio
Yes
Yes
Audio Features
Yes
8
Video Features
Yes
5.0
Yes
Yes
Speakers
Full Range
Full Range
Passive Subwoofer
Full Range
Satellite
FS1
FS1
FS1
FW1
AV Decoding Format
Yes
Yes
Yes
Yes
Yes
Yes
Yes
1,2,3,7,9
Yes
Connectivity
1
Yes
1
1
1EA
Yes
Yes
Yes
Yes
Supported Media
Yes
Yes
3D Blu-ray
Dimensions & Weight
16.9" x 2.2" x 8.8"
4.2 lb.
20.7" x 12.9" x 16.2"
17.0 lb.
3.7" x 4.6" x 2.9"
0.7 lb.
3.7" x 4.6" x 2.9"
0.7 lb.
6.1" x 11.8" x 11.3"
6.4 lb.
3.7" x 4.6" x 2.9"
0.7 lb.
Tuners
Yes
15
Accessory
TM1241
Yes
Yes