Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Connectivity
- 4 x Gigabit Ethernet ports (one dedicated to management)
Drives and Expansion
- Up to to 12 3.5″ SAS 1/2 or SATA I/II/III hard drives or 2 to 3 solid state drives (with up to 9 hard drives).
- Drives of any manufacturer, capacity, spindle speed, and/or cache can be used. No carriers or tools required. Click here for drive recommendations.
- Expandable by adding drives or hot-swapping drives with larger ones. Use the Capacity Calculator to estimate available storage in various configurations.
BeyondRAID Features
- Thin Provisioning
- Instant Expansion
- Mixed Drive Size Utilization
- Automatic Protection Levels
- Single – or Dual-Disk Redundancy
- Virtual Hot Spare
- Data Aware
- Drive Re-ordering
Management
- Drive bay indicator lights, capacity gauge, status lights
- Drobo Dashboard version 2.0 or later
Operating System Support
- Mac OS X 10.6 and higher
- Windows 8/8.1 32 and 64 bit
- Windows 7 32 and 64 bit
- Windows XP SP3 32 and 64 bit
- Windows Server 2012 32 and 64 bit
- Windows Server 2008 R2 SP1 32 and 64 bit
- Windows Server 2003 32 and 64 bit
- Red Hat Enterprise Linux 6 (Intel only)
- VMware vSphere 5.0 – 5.1U2 (ESXi)
File System Options
- Mac OS X: HFS+
- Windows: NTFS
- Linux: ext3
- VMware: VMFS
Network Protocols
- iSCSI
- CHAP Authentication
Ethernet Features
- Connection Failover
- Jumbo frames (up to 9000 bytes MTU)
Hardware Features
- Carrier-less Drive Bays
- Field replaceable controller card, power supplies and cooling fan unit
Additional Software Features
- Automated Data-Aware Tiering (available in firmware version 1.1.0 or higher)
- Smart Volumes (LUNs, up to 255)
- Drive Spin Down
Warranty
- One (1) year warranty in the US or outside the EU or two (2) year warranty in the EU.
Size and Weight
- 3U Rack Mount Form Factor (rack mount kit included)
- Width: 17.17 in (436.1 mm)
- Height: 5.20 in (132.1 mm)
- Depth: 21.85 in (555.0 mm)
- Weight: 47 lb (21.3 kg) without hard drives, power supply, or packaging
Power and Cooling
- Dual, redundant, hot-swappable power supplies: AC Input – 100/240 VAC, 8/5 A, 50/60 Hz
- Redundant, hot swappable cooling unit
Environmental Specifications
- Operating Temperature: 10°C – 35°C (50° – 95°F)
- Non-Operating Temperature (storage): -10° – 60°C (14° – 140°F)
- Operating Humidity: 20% – 80%
Certifications
- Environmental: RoHS, WEEE, REACH
- Regulatory: FCC Part 15 Class A; Canada ICES-003 Class B; CE Mark; CISPR22 Class B; MIC Mark; VCCI Approval to V.3; BSMI Approval to CNS13438; ACA Approval to AS/NZS 3548
- Safety: UL, cUL, TUV, CB
Box Contents
- Drobo B1200i
- 2 x 6 ft (1.8 m) power cord with power supply
- Rack mount parts
- Rack Mount Installation Guide
- Getting Started Guide
- Drobo Resource CD, which includes the Drobo Dashboard application