The COMMANDER – Gaming Gear Combo – the stunning combo with enhancements on its keyboard and mouse specifications. Providing great features on what gamers need and make them true leaders that will take command of the game. The COMMANDER Combo features Plunger Switch with the same design of Mechanical key cap, gives users an awesome tactile feel and pleasing click with each keystroke plus presenting response feeling like a mechanical switch that surely improve users’ gaming performance by giving users speed and responsiveness like never before.
TOUGH METAL-LOOK EDGES!
The Commander was designed with metal-looking edges which symbolizes its powerful spirit as a true leader. The splendid look with blue illumination designed to have a feel of trendy whenever you commanding it.
TACTILE FEEL PLUNGER SWITCHES
The COMMANDER uses Plunger Switches with Mechanical keycaps giving users an awesome tactile feel and clicks with each keystroke while giving responsive feeling like using a mechanical switch keyboard. This will improve gaming performance by giving users speed and responsiveness like never before.
REPLACEABLE METALCAPS
COMMANDER's keycaps can be replaced to our Tt eSPORTS's Metalcaps (not included with COMMANDER COMBO) to provide a tougher, more resolute feel to key presses and offer users a fun way to customize their keyboards with a metallic feel and deliver a unique user experience!
NOTE: METALCAPS are not included
MARVELOUS FUNCTION KEYS
Offers cool functions like Repeat Rate, the speed at which it repeats, can be fast or normal. Choose a repeat rate that matches your comfort level. The Switcher, where you can turn WASD keys to ↑↓←→ or vice versa! You’re totally in control! Finally the Windows Lock, where you lock the windows key preventing accidental presses of the windows key while in-game.
SPLENDID ILLUMINATION BACKLIGHTING
Brings style and night-time functionality straight to your desktop! Fully keyboard with fabulous blue LEDs with stunning adjustable illumination back lighting allowing you to battle in the dark!
HANDY MULTIMEDIA & SHORTCUT KEYS
Everything is adjustable on-the-fly, software is no longer needed! Containing multimedia keys, shortcut keys, lighting keys and function key that provide tremendous accessibility at users’ fingertips.
PERFECT SENSITIVITY AND CLICKS
Offering perfect speed in game with on-the-fly sensitivity (between 800/1200/1600/2400 DPI).
EXCEPTIONALLY COMFORTABLE SHAPE
Offering comfortable palm grips to keep you comfortable while you focus on the game at hand. Allowing you to command easily in game like a true gamer!
AWESOME LED ILLUMINATION
Light side panels that give you an awesome look allowing you to battle in the dark! Cool lighting battle dragon logo display to boost gamers’ battle experience.
Note:
COLOR: BLACK
GRAPHICAL UI: NO
WEIGHT: 1.98 LBS
INTERFACE: USB
MEMBRANE, MECHANICAL, PLUNGER: PLUNGER
ANTI-GHOSTING KEYS: YES
ON-BOARD MEMORY SIZE: NO
POLLING RATE: 1000 HZ
BACK-LIGHT: YES, FULL BLUE BACKLIGHT
MULTIMEDIA KEYS: 8