Signature Line 16GB 2133MHz DIMM Kit

Patriot's Signature Line DDR4 Non-ECC unbuffered memory delivers the quality, reliability and performance expected for today's mainstream computer needs. This 16GB (2 x 8GB) kit is designed to run at PC4-17000 (2133MHz) at CAS 15 latency timings for better overall system responsiveness when using demanding application.

Built using the highest quality components and hand tested, Patriot ensures every module meets and exceeds industry standards to offer you a hassle-free plug-and-play memory upgrade. With free customer service and a lifetime warranty, Patriot's Signature Line DDR4 memory modules are the perfect option for any PC system build or upgrade for faster performance.

Manufacturer Part Number
PSD416G2133K
EAN/UPC
0815530018131,815530018131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight 53gm g

Dimensions 1.6cm x 11.8cm x 18cm cm

Capacity 16GB

Memory Speed 2133MHz

DRAM Memory Technology DDR4

Cache Latency CL15

Memory Type Non-ECC Unbuffered

Voltage 1.2V

Memory Configuration Dual Channel Kit

Warranty Limited Lifetime

Certifications RoHS

Country of Origin Taiwan

Unit Dimension Width 13.3cm

Unit Dimension Height 3.1cm

Unit Dimension Length 0.14cm

Unit Weight 44gm