24mm F1.4 DG HSM | A

The Sigma 24mm 1.4 DG HSM Art is a state of the art wide-angle prime lens designed for Full Frame cameras but will work with APS-C sensors as well. Using over 50 years of lens making experience, particularly the knowledge gained from the 35mm 1.4 Art and the 50mm 1.4 Art, the 24mm 1.4 Art is aimed at being the new standard for fast aperture wide angle prime lenses. The latest optical design allows for the utmost in image quality with careful attention paid to edge to edge performance. An optimized power layout places the aspherical lens elements in the rear and adjusts the incidence angle of light source allowing for great performance wide open. Using premium FLD & SLD glass elements, the lens brings aberrations and distortion to a minimum, an issue many wide-angle lenses suffer from. With class leading performance, this lens is ideal for wedding photography, landscape photography, videography, astrophotography, lowlight/indoor photography and event photography. As with all Global Vision lines, the 24mm will be tested using the proprietary “A1” measuring system ensuring the highest standard of operation. The Sigma 24mm Art is compatible with the USB dock to update and customize and is also compatible with the Mount Conversion Service. A staple procedure for the Global Vision lines, every lens will be tested using the proprietary “A1” measuring system.

Manufacturer Part Number
401-101
EAN/UPC
0085126401542,085126401542
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens Construction: 15 Elements in 11 Groups
Angle of View: 84.1º
Number of Diaphragm Blades: 9
Mininum Aperture: f16
Minimum Focusing Distance: 25 cm / 9.8 in
Filter Size (mm): 77mm
Maximum Magnifications: 1:5.3
Dimensions
(Diameter x Length): 85mmx90.2mm/ 3.3inx3.6 in
Weight: 665g / 23.5oz.
Corresponding Mounts:Sigma:

DG HSM


Nikon: DG HSM
Canon: DG HSM
 :  
HSM -Hyper-Sonic Motor

 

* The appearance, specifications, and the like of the product are subject to change for improvement without notice.