4K/UHD HDMI Over HDBaseT TX/RX Kit

The Atlona AT-UHD-EX-70-2PS is an HDBaseT™ transmitter/receiver kit for HDMI transmission up to 230 feet (70 meters) over category cable using locally-powered endpoints. The kit provides an economical means of transmitting video signals up to 4K/UHD @ 60Hz with embedded multi-channel audio. The kit is HDCP 2.2 compliant and supports EDID communication. Both transmitter and receiver feature quarter rack width metal enclosures for easy rack mounting with rear panel I/O ports for uncluttered wire management.

This product was designed with the latest extender technology including long distance HDBaseT signal transmission, 4K/UHD capability, configuration-free set-up, and field-updateable firmware while maintaining an affordable price point. The AT-UHD EX-70-2PS offers these capabilities and more with the latest content protection for guaranteed pass-through of encrypted high definition content.

The AT-UHD-EX-70-2PS is ideal for use in residential or commercial point to point applications that require HDBaseT signal transmission over greater distances than HDMI can support. The kit can be used with the H2H matrix switcher series or HDDA distribution amplifier series for economical, long distance AV signal extension without PoE capability or control signal extension requirements.

Manufacturer Part Number
AT-UHD-EX-70-2PS
EAN/UPC
0846352004514,846352004514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution:
Video: 4096×2160@24/25/30/50*/60Hz*, 3840×2160@24/25/30/50*/60Hz*, 2048x1080p, 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@50/59.94/60Hz, 576p, 576i, 480p, 480i
VESA: 2560×2048, 2560×1600, 2048×1536, 1920×1200, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1360×768, 1280×1024, 1280×800 1280×768, 1152×768, 1024×768, 800×600, 640×480
Colorspace: YCbCr, RGB
Chroma Subsampling: 4:4:4, 4:2:2, 4:2:0
Color Depth: 8-bit, 10-bit, 12-bit

Audio:
Formats: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit

Distance:
CAT5e/6 @ 4K: up to 35 meters: up to 115 feet
CAT6a/7 @ 4K: up to 40 meters: up to 130 feet
CAT5e/6 @ 1080p: up to 60 meters: up to 197 feet
CAT6a/7 @ 1080p: up to 70 meters: up to 230 feet
HDMI IN/OUT @ 4K: up to 5 meters: up to 15 feet
HDMI IN/OUT @ 1080p: up to 10 meters: up to 30 feet

Signal:
Bandwidth: 10.2 Gbps
CEC: Pass through
HDCP: Supports up to 2.2

Connector:
Firmware: Mini-B USB
HDBaseT: RJ45 (8P8C)
HDMI: Type A
Power: DC 5V locking connector

Temperature:
Operating: 0°C to 50°C: 32°F to 122°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing

Power:
Consumption: 1.55W
Idle Consumption: 0.58W
Supply: Input: AC100~240V 50/60Hz
Output: DC 5V/1.2A

Dimension:
H x W x D: 25 x 109 x 76 (mm): 1 x 4.3 x 3 (inch)
w/ears: 27 x 129 x 76 (mm): 1.06 x 5.08 x 3 (inch)

Weight:
TX Unit: 0.22kg: 0.49lbs
RX Unit: 0.24kg: 0.53lbs
Shipping: 0.80kg: 1.76lbs

Certification:
Power Supply: CE, FCC, RoHS, cULus, RCM, CCC
Product: CE, FCC