Personal Headset with Gooseneck Mic and TRRS Plug

The Hamilton MS2G-AMV Headphone with Goose Neck Microphone and Volume Control is the perfect companion to any of your Apple(TM) devices, tablets, Chromebooks or almost any mobile device.

MS2G-AMV features foam ear cushions, an easy-to-wear lightweight design and a 4 foot long cord. All these features contribute to fatigue-free use in and out of the classroom. Comes in easy to mark light blue colors. Ideal headphone for testing!

Manufacturer Part Number
MS2G-AMV
EAN/UPC
0681181620517,681181620517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

In-Line Volume Control
30mm Neodymium
Frequency Response: 20-20,000 Hz
Impedance: 32 Ohms
Sensitivity: 105DB+/-4DB
Max. Input: 100MV
Plugs: 3.5mm TRRS
Cord: 4 Feet
Chew-Resistant, Braided Nylon Cord
Headband: Adjustable
Replaceable Foam Ear Cushions
Mac/PC Compatible

Microphone:

6*2.5 Type
Sensitivity: -58DB+/-3DB
Frequency Response: 20-20,000 Hz
Impedance: 2,200 Ohms
Operating Voltage Nominal 3V
In-Line Mute Button
3.5mm TRRS
Mono
Warranty 1 Year

Optional Accessories (not included):

5076 - Refresh kit includes a replacement reclosable storage bag and two new ear cushions
HygenX25 - Disposable sanitary ear cushion covers