Mid-Tower Chassis (Black / Red)

Manufacturer Part Number
CSE-GS50-000R
EAN/UPC
0672042181995,672042181995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
CSE-GS50-000R:SuperChassis GS50-000R
 
Form Factor
Mid-Tower chassis for motherboard support size of ATX 12" x 10" Micro ATX 9.6" x 9.6"
 
Processor Support
Supports dual, single Intel® / AMD processors
 
Dimensions
Height: 18.1" (460mm)
Width: 7.9" (200mm)
Depth: 19.4" (493mm)
Gross Weight: 24.2 lb (10.98 kg)
Packaging: 14.2'' (W) x 24.9''(H) x 24'' (D)
Available Color: Black / Red
 
Expansion Slots
7 full-height & full-length expansion slot(s)
 
Drive Bays
Internal:
• 6 x : 2.5" fixed drive bay
• 4 x 3.5" fixed drive bay

Peripheral Drives
: 2 standard 5.25" drive bay

Front Panel
Buttons: • Power On/Off button
             • System Reset Button

LEDs:  • HDD activity LED
          • Power Status LED

System Cooling
Fans:  • 2x 12cm front cooling fan
         • 1x 12cm rear exhaust fan
 
System Monitoring
Chassis intrusion switch
 
Operating Environment (System)

Operating Temperature Range: 5°C - 35°C (41°F - 95°F)
Non-Operating Temperature Range: -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)