48" LED Smart TV brings your favorite TV, movies, games and media content to life in stunning Full HD 1080p with twice the resolution of standard HD TV. With Smart TV, you can access your favorite program choices, live TV, video on demand, apps and social media in one easy-to-browse navigation experience. Enjoy your favorite on-demand content seamlessly through your existing network with built-in Wi-Fi. Clear moving-picture resolution at Motion Rate 60 delivers amazing refresh rate, processing speed and backlight technology. The Wide Color Enhanced lets you see every image as the director intended with enriched colors - even with older, non-HD content. DTS Premium Sound 5.1 offers high-definition audio and custom settings for maximum bass response, dialog clarity and consistent volume levels. Eco Sensor on the crystal-clear picture intelligently adapts the screen's brightness to the intensity of the light in the room. TV also includes two HDMI and two USB connectors.
Note:
60
Yes
Series
J5200
Design
Full HD LED TV
V-Shape (Black)
Video
47.6" Measured Diagonally
1920x1080
60
Audio
Dolby MS10
DTS Studio Sound
DTS Premium Sound 5.1
20W(10W x 2)
Down Firing + Base Reflex (2CH)
Wireless Connectivity
Built-in Wi-Fi
Yes
Features
Yes
Smart TV with Apps, S-Recommendation and Full Web Browser
Wide Color Enhancer
Yes
English, Spanish, French
Yes
Yes
Yes
Yes
Yes (No BLE)
Inputs & Outputs
2
1
1
1
1 (Common Use for Component Y)
1/1(Common Use for Terrestrial)
1
1
Dimensions
43.3" x 24.8" x 2.4"
43.3" x 27.4" x 12.2"
52.7" x 29.4" x 6.3"
Weight
20.9 lb.
23.1 lb.
31.1 lb.
Power
Yes
AC110-120V 60Hz
63W
105W
Under 0.3W
System
ATSC / Clear QAM
Accessory
Standard Remote Controller (TM1240A)
Yes (400 x 400)
Yes
Yes
Yes