Mobilink P20 2" Mobile Printer

Epson‘s Mobilink P20 is an ultra compact 2” receipt printer that weighs only .50 lbs pounds and fits in the palm of your hand. It delivers all the features you need to print anywhere, anytime. Featuring Epson’s ePOS-Print technology, it can print directly from compatible POS applications with any mobile devices running an iOS, Android or Windows operating system.

Manufacturer Part Number
C31CE14551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

All the features you need

• Compatible with iOS, Android and Windows mobile devices
• Ultra compact and light weight
• Best-in-class operational battery life for ultra compact printers of up to 8 hours1
• Highest printing speed in its class of up to 100mm/second
• Easy setting with TM Printer Utility App2
• Supports 802.11a/b/g/n with 2.4GHz/5GHz compatibility and
Bluetooth® 3.0 (EDR supported)
• Supports wireless security WEP, WPA, WPA2 - Personal/Enterprise
• 6.5-foot drop rating; IP54 ready with padded case
• Paper-saving options up to 23%

Printer

Print method: Thermal line printing
Print speed (max.): Receipt version 100mm/sec
Dot/line: 384 dots
Dots/inch: 203 dpi
Print font:

Font

Font Font A: 12 x 24 32cpl; Font B: 9 x 24 42cpl (default);

Font C: 9 x 17 42cpl; Font D: 10 x 24 38cpl;

Font E: 8 x 16 48cpl

Character size:

Font A: 1.5 x 3.0mm; Font B: 1.12 x 3.0mm;

Font C: 1.12 x 2.1mm; Font D: 1.25 × 3.0mm;

Font E: 1.0 x 2.0mm (W x H)

Character set: 95 Alphanumeric, 18 International, 128 x 43 Graphic

Barcode: UPC-A, UPC-E, JAN8/EAN8, JAN13/EAN13, ITF (Interleaved 2 of 5), Codabar (NW-7), Code 39, Code 93, Code 128, GS1-128 (UCC/EAN-128), GS1 DataBar Omnidirectional, GS1 DataBar Truncated, GS1 DataBar Limited, GS1 DataBar Expanded, 2D symbol, PDF417, Datamatrix, QR Code, Maxi Code, Composite Aztec
Paper width: 58mm
Paper diameter (max.): 40.4mm
Reliability: 10 million printing lines

General information

Interface: 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or Bluetooth 3.0 (EDR supported)
Supported mobile: iOS, Android and Windows
operating systems: (Security Level WEP, WPA, WPA2-Personal/Enterprise)
ROM: 64 MB
NV area: User NV 1 KB, NV Graphics 384 KB
Data buffer: 4000 bytes
Audible alert: Programmable buzzer
Sensors: Paper end, Cover open, BM sensor
LED Indicators: Battery charge level, power status, error condition
Software: TM-P20 Utility, EpsonNet Config, EpsonNet Simple Viewer, TM-P20 Remote Configuration Tool,
TM Bluetooth Connector, Built-In Configuration Page
Easy setting: Easy connection for Bluetooth – NFC, Easy connection for WiFi – NFC, Easy connection for Bluetooth – Barcode, Easy connection for WiFi – Barcode, Easy WiFi setting – AdHOC mode
Power: Custom Lithium-Ion battery pack, AC adapter (option)
Power saving: Auto power-off function
WiFi power-saving function
Charging: AC adapter (3 hours to full charge), custom external charger (2.5 hours to full charge)
Battery life: Up to 6 hours with WiFi, up to 8 hours with Bluetooth1
Operating temperature: 10 to 50° C (14 to 122° F°) Bluetooth model
0 to 50° C (32 to 122° F°) WiFi Model
Humidity: 10 – 90% RH
Drop rating: Test rating of 6.5 feet
Overall dimensions: 3.11" x 4.71" x 1.71" (79.0 x 119.8 x 43.6mm)
(W x D x H)
Weight: Receipt version: 0.5 lbs (228g) with battery, without roll paper & belt clip
Color: Epson Black (EBCK)
Warranty: Standard with a one-year limited warranty