N3310 NAS Server

A highly efficient, Windows Storage Server NAS appliance with built-in enterprise storage features at a great price.

PROVEN

The LenovoStorage™ N3310 and N4610 are enterprise-class Network Attached Storage appliances built on ThinkServer innovations. Utilizing common software and hardware these devices simplify deployment, management and support. Built on the next generation of Intel technology, the N3310 and N4610 provides the performance you need to grow your business.

Experience flexibility featuring centralized storage management and unified file sharing using NAS file and iSCSI block technologies.

Need to increase your storage? The LenovoStorage N3310 and N4610 are interoperable with the ThinkServer SA120 JBOD; which expands storage capacity and can support tiering and caching.

OPTIMIZED

This Microsoft Windows Storage Server appliance delivers low cost storage to create highly available, robust, and high performance storage solutions.

This appliance saves you time because Windows Storage Server is preloaded on the system, and the interface is easy-to-use and well-known, which shortens the learning curve and gets you up and running quickly.

Microsoft Windows Storage Server provides advanced storage functionality, like storage spaces, data deduplication and compression, to any business.

RELIABLE

The combination of the robust software capabilities with Windows Storage Server and the proven innovations of ThinkServer, the N3310 and N4610 are reliable shared storage devices for data management with fast data access.

Using Lenovo AnyRAID design, you can now integrate data protection in a fault-tolerant design, which helps reduce downtime while keeping your data secure and available.

Windows Storage Server 2012 R2 supports the latest storage spaces capabilities, virtualizing your storage environment to provide continuously available file and block storage




 

Manufacturer Part Number
70FX0004US
EAN/UPC
0889233358191,889233358191
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FORM FACTOR/HEIGHT: 1U Rack

PROCESSOR
(MAX): Up to 6-core Intel® Xeon® processors E5-2600 v3 series

MEMORY
(MAX): 16 DIMM sockets, 2 DPC DDR4 2133, 1866, 1600MT/

MEDIA BAYS:
1 x slim optical

DISK BAYS: 4 x 3.5”

RAID SUPPORT: RAID110i embedded 6Gb SATA RAID 0/1/10 w/ optional RAID 5 upgrade.

I/O EXPANSION SLOTS:

  • 1CPU: 1x PCIe 3.0: HLFH: x16
  • 2CPU: 1x PCIe 3.0: HLFH: x16
  • 1x PCIe 3.0: LP x16

I/O CONNECTORS:

  • 1x RJ45 port for remote management
  • 2x 1 Gbps Ethernet ports
  • USB ports – 2x v2.0 front, 2x v3.0 rear
  • Display Port – 1 front, VGA Port- 1 rear
  • Serial port – 1 rear

 MANAGEABILITY

ThinkServer Management Tools
  • System Manager Premium
  • Deployment Manager

3rd Party Management Tools

  • Intel Application for mgmt., NIC diags
  • Emulex Application for mgmt., NIX diags
COOLING:
  • 2x CPUs - 6 fans, 5+1 Redundant
  • 1x CPU - 4 fans, 3+1 Redundant
DIMENSIONS (W, H, D) & WEIGHT: 19” x 1.7” x 31.6”; 42.11lbs

POWER:
  • 1+1 Redundant Power capable
  • Auto ranging input
  • 450W 80 Plus Gold PSU
  • 550W/750W 80 Plus Platinum PSU
  • 750W 80 Plus Titanium PSU
LIMITED WARRANTY: 3-year customer replaceable unit and onsite limited warranty, next business day 9x5, service upgrades available