N4610 NAS Server

Outstanding Storage Density

LenovoStorage N4610 includes a total of up to 12 drive bays, for up to 72 TB of internal storage. Plus, if you still need to expand your storage, the N4610 is interoperable with the ThinkServer SA120 JBOD, which expands storage capacity and supports tiering and caching.

Highly Flexible Design

Lenovo AnyFabric and AnyRAID technology allow for up to 4 10Gb Ethernet ports and choice of RAID adapter, without using any PCIe slots. Using Lenovo AnyRAID design, you can integrate data protection in a fault-tolerant design, which helps reduce downtime while keeping your data secure and available. Plus, the latest Intel® Xeon® processors, large memory capacity, and loads of storage, combined with RAID choices and I/O options make the N4610 extremely flexible. Experience flexiblity featuring centralized storage management and unified file sharing using NAS file and iSCSI block technologies.

Extra-Reliable Performance

The N4610 can run at 45-degrees Celsius (113-degrees Fahrenheit)without any time restrictions—without any impact on reliability. Addtional high-reliability feautures include Error Correcting Code (ECC) memory, hot-swap hard disk drive and SSD capability, hot-swap/redundant power and cooling.

Optimized & Intuitive

With Microsoft Windows Storage Server preloaded on the N4610, you save time. What's more, the interface is very intuitive and easy-to-use, which shortens the learning curve to get businesses up and running quickly.

 

Manufacturer Part Number
70G0001SUS
EAN/UPC
0889233465301,889233465301
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Up to 2 18-core Intel® Xeon® E5-2600 v3 Series processors

Form Factor / Height: 2U Rack

Memory: Up to 768GB DDR4 - 2133 MT/s via 24 slots (RDIMM/LRDIMM)

Disk Bays:

  • Up to 12 x 3.5" front
  • Up to 2 x 2.5" rear
RAID Support: RAID720ix 12Gb RAID 0/1/5/6/10/50/60 w/optional 1GB read-only cache; optional 1GB, 2GB, or 4GB R/W cache including CacheVault / CacheCade / FastPath

I/O Expansion Slots:
  • PCIe 3.0 capable, no GPU support
  • Up to 3 x PCIe: LP x 8
  • Up to 5 x PCIe: HLFH x 8
  • 1 x PCIe: AnyFabric slot x 8
I/O Connectors:
  • 1 x RJ45 port for remote management
  • USB ports: 2 x 2.0 front; 2 x 3.0 rear
  • DisplayPort: 1 front, 1 rear
  • Serial port: 1 rear
Manageability:
  • System Manager Premium
  • Deployment Manager
  • Power Planner
  • Energy Manager
  • Partner Pack for Microsoft System Center
  • Operations Manager
  • Partner Pack for VMware vCenter
  • Diagnostics Tool

Cooling:
  • 2 x CPUs: 6 fans, 5+1 hot-swap / redundant
  • 1 x CPU: 4 fans, 3+1 hot-swap / redundant
Power :
  • 1+1 Redundant Power capable
  • Auto-ranging input
  • 550W/750W 80 Plus Platinum PSU
  • 750W 80 Plus Titanium PSU
Limited Warranty:
  • 3-year customer replaceable unit & on-site limited warranty
  • Next business day 9x5, service upgrades available

Dimensions (W x H x D): 18.98" x 3.43" x 30.83"

Weight: 70.55 lbs