N4610 NAS Server

Lenovo delivers simplified, centralized storage solutions for small businesses to enterprises with excellent performance and reliability, advanced data protection, & virtualization capabilities for your business-critical data.

Manufacturer Part Number
70G0001PUS
EAN/UPC
0889233465424,889233465424
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Up to 2 18-core Intel® Xeon® E5-2600 v3 Series processors

Form Factor / Height: 2U Rack

Memory: Up to 768GB DDR4 - 2133 MT/s via 24 slots (RDIMM/LRDIMM)

Disk Bays:

  • Up to 12 x 3.5" front
  • Up to 2 x 2.5" rear
RAID Support: RAID720ix 12Gb RAID 0/1/5/6/10/50/60 w/optional 1GB read-only cache; optional 1GB, 2GB, or 4GB R/W cache including CacheVault / CacheCade / FastPath

I/O Expansion Slots:
  • PCIe 3.0 capable, no GPU support
  • Up to 3 x PCIe: LP x 8
  • Up to 5 x PCIe: HLFH x 8
  • 1 x PCIe: AnyFabric slot x 8
I/O Connectors:
  • 1 x RJ45 port for remote management
  • USB ports: 2 x 2.0 front; 2 x 3.0 rear
  • DisplayPort: 1 front, 1 rear
  • Serial port: 1 rear
Manageability:
  • System Manager Premium
  • Deployment Manager
  • Power Planner
  • Energy Manager
  • Partner Pack for Microsoft System Center
  • Operations Manager
  • Partner Pack for VMware vCenter
  • Diagnostics Tool

Cooling:
  • 2 x CPUs: 6 fans, 5+1 hot-swap / redundant
  • 1 x CPU: 4 fans, 3+1 hot-swap / redundant
Power :
  • 1+1 Redundant Power capable
  • Auto-ranging input
  • 550W/750W 80 Plus Platinum PSU
  • 750W 80 Plus Titanium PSU
Limited Warranty:
  • 3-year customer replaceable unit & on-site limited warranty
  • Next business day 9x5, service upgrades available

Dimensions (W x H x D): 18.98" x 3.43" x 30.83"

Weight: 70.55 lbs