EOS 750D Digital SLR Camera with Lens

Take your pictures to the next level with EOS 750D

Range of shooting modes

Effortlessly capture stunning images using the latest DSLR technology with Basic and Creative modes, which allow you to take as much or as little control as you like.

Moveable screen for creative framing

Explore creative shooting angles and enjoy simple and intuitive access to controls using the 3.0" (7.7cm) Vari Angle LCD touch screen

Intelligent Viewfinder

EOS 750D features an Intelligent Viewfinder which gives a much enhanced shooting experience. As you look through the viewfinder you can more easily see the focus point and any active AF areas, also the shooting information is clearly displayed.

Effortlessly capture stunning detail in any situation

Capture vivid, detailed, high-resolution images with better dynamic range, lower noise and excellent control over depth of field thanks to a 24.2 Megapixel APS-C sensor.

19 all cross-type AF points for accurate subject tracking

Keep track of fast moving action thanks to a fast and accurate autofocus system comprising 19 cross-type AF points.

Fast processor for action

A powerful DIGIC 6 processor delivers full resolution shooting at 5 fps – so you’ll never miss that decisive moment.

Manufacturer Part Number
0592C021AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Sensor

Type

22.3 x 14.9mm CMOS

Effective Pixels

Approx. 24.2 megapixels

Total Pixels

Approx. 24.7 megapixels

Aspect Ratio

3:2

Low-Pass Filter

Built-in/Fixed

Sensor Cleaning

EOS integrated cleaning system

Colour Filter Type

Primary Colour

Image Processor

Type

DIGIC 6

Lens

Lens Mount

EF/EF-S

Focal Length

Equivalent to 1.6x the focal length of the lens

Focusing

Type

TTL-CT-SIR with a CMOS sensor

AF System/ Points

19 cross-type AF points (f/2.8 at centre)

AF Working Range

EV -0.5 -18 (at 23°C & ISO100)

AF Modes

AI Focus

One Shot

AI Servo

AF Point Selection

Automatic selection: 19 point AF

Manual selection: Single point AF

Manual selection: Zone AF

Selected AF Point Display

Indicated by a transmissive LCD in viewfinder and Quick Control screen

Predictive AF

Yes, up to 10m

AF Lock

Locked when shutter button is pressed half way in One Shot AF mode

AF Assist Beam

Intermittent firing of built-in flash or emitted by optional dedicated Speedlite

Manual Focus

Selected on lens

Exposure Control

Metering Modes

7560-pixel RGB+IR metering sensor

Metering with the area divided into 63 segments (9×7)

(1) Evaluative metering (linked to all AF points)

(2) Partial metering (approx. 6.0% of viewfinder)

(3) Spot metering (approx. 3.5% of viewfinder)

(4) Center-weighted average metering

Metering Range

EV 1-20 (at 23°C with 50mm f/1.4 lens ISO100)

AE Lock

Auto: In One-shot AF mode with evaluative metering exposure is locked when focus is achieved.

Manual: By AE lock button in creative zone modes.

Exposure Compensation

'+/-5 EV in 1/3 or 1/2 stop increments (can be combined with AEB).

AEB

'3 shots +/- 2 EV, 1/2 or 1/3-stop increments

ISO Sensitivity*

AUTO(100-6400), 100-12800 in 1-stop increments

ISO can be expanded to H: 25600

During Movie shooting: Auto (100-6400), 100-6400 (Whole stop increments)

ISO can be expanded to H: 12800

Shutter

Type

Electronically-controlled focal-plane shutter

Speed

30-1/4000 sec (1/2 or 1/3 stop increments), Bulb (Total shutter speed range. Available range varies by shooting mode)

White Balance

Type

Auto white balance with the imaging sensor

Settings

AWB, Daylight, Shade, Cloudy, Tungsten, White Fluorescent light, Flash, Custom.

White balance compensation:

1. Blue/Amber +/-9

2. Magenta/ Green +/-9.

Custom White Balance

Yes, 1 setting can be registered

WB Bracketing

'+/-3 levels in single level increments

3 bracketed images per shutter release.

Selectable Blue/Amber bias or Magenta/Green bias.

Viewfinder

Type

Pentamirror

Coverage (Vertical/Horizontal)

Approx. 95%

Magnification

Approx. 0.82x(1)

Eyepoint

Approx. 19mm (from eyepiece lens centre)

Dioptre Correction

'-3 to +1 m-1 (dioptre)

Focusing Screen

Fixed

Mirror

Quick-return half mirror (Transmission: reflection ratio of 40:60, no mirror cut-off with EF600mm f/4 or shorter)

Viewfinder Information

AF information: AF points, focus confirmation light

Exposure information: Shutter speed, aperture value, ISO speed (always displayed), AE lock, exposure level/compensation, spot metering circle, exposure warning, AEB

Flash information: Flash ready, high-speed sync, FE lock, flash exposure compensation, red-eye reduction light

Image information: Highlight tone priority (D+), monochrome shooting, maximum burst (1 digit display), White balance correction, SD card information, Flicker Detection, focus area

Depth of Field Preview

Yes, with Depth of Field preview button.

Eyepiece Shutter

On strap

LCD Monitor

Type

Touch screen vari angle 7.7cm (3.0") 3:2 Clear View II TFT, approx. 1040K dots

Coverage

Approx. 100%

Viewing Angle (Horizontally/Vertically)

Approx. 170°

Coating

Solid Structure and Anti smudge

Brightness Adjustment

Adjustable to one of seven levels

Display Options

(1) Quick Control Screen

(2) Camera settings

(3) Dual Axis Electronic Level

Flash

Built-in Flash GN (ISO 100, meters)

'12

Built-in Flash Coverage

up to 17mm focal length (35mm equivalent: 28mm)

Built-in Flash Recycle Time

Approx. 3 seconds

Modes

Auto, Manual flash, Integrated Speedlite Transmitter

Red-Eye Reduction

Yes - with red-eye reduction lamp

X-Sync

1/200sec

Flash Exposure Compensation

'+/- 2EV in 1/2 or 1/3 increments

Flash Exposure Bracketing

Yes, with compatible External Flash

Flash Exposure Lock

Yes

Second Curtain Synchronisation

Yes

HotShoe/ PC Terminal

Yes/ No

External Flash Compatibility

E-TTL II with EX series Speedlites, wireless multi-flash support

External Flash Control

via camera menu screen

Shooting

Modes

Scene Intelligent Auto (Stills and Movie), No Flash, Creative Auto, Portrait, Landscape, Close-up, Sports, SCN(Kids, Food, Candlelight, Night Portrait, Handheld Night Scene, HDR Backlight Control), Program AE, Shutter priority AE, Aperture priority AE, Manual (Stills and Movie)

Picture Styles

Auto, Standard, Portrait, Landscape, Neutral, Faithful, Monochrome, User Defined (x3)

Colour Space

sRGB and Adobe RGB

Image Processing

Highlight Tone Priority

Auto Lighting Optimizer (4 settings)

Long exposure noise reduction

High ISO speed noise reduction (4 settings)

Multi Shot Noise Reduction

Auto Correction of Lens Peripheral illumination and Chromatic aberration correction

Basic+ (Shoot by ambience selection, Shoot by lighting or scene type)

Creative filters (Art Bold, Water painting, Grainy B/W, Soft focus, Toy camera effect, Miniature effect, Fish-eye)

Resize to M or S1, S2, S3

Drive Modes

Single, Continuous, Self timer (2s, 10s+remote, 10s + continuous shots 2-10)

Continuous Shooting

Max. Approx. 5fps. for approx. (speed maintained for approx. 940 images (JPEG)(2), 8 images (RAW))(3)

Live View Mode

Type

Electronic viewfinder with image sensor

Coverage

Approx. 100% vertically and approx.100% horizontally

Frame Rate

29.97 fps

Focusing

Manual Focus (Magnify the image 5x or 10x at any point on screen)

Autofocus: Hybrid CMOS AF III (Face detection and Tracking AF, FlexiZone-Multi, FlexiZone-Single)

Metering

Real-time evaluative metering with image sensor.

Evaluative metering (315 zone), partial metering (10% of the Live View screen), spot metering (2.7% of the Live View screen), center-weighted average metering.

Display Options

Grid overlay (x2), Histogram, Multi aspect ratios

File Type

Still Image Type

JPEG: Fine, Normal (Exif 2.30 compliant) / Design rule for Camera File system (2.0),

RAW: RAW (14bit, Canon original RAW 2nd edition),

Digital Print Order Format [DPOF] Version 1.1 compliant

RAW+JPEG Simultaneous Recording

Yes (RAW + Large JPEG only)

Image Size

JPEG 3:2: (L) 6000x4000, (M) 3984x2656, (S1) 2976x1984, (S2) 1920x1280, (S3) 720x480

JPEG 4:3: (L) 5328x4000, (M) 3552x2664, (S1) 2656x1992, (S2) 1696x1280, (S3) 640x480

JPEG 16:9: (L) 6000x3368, (M) 3984x2240, (S1) 2976x1680 (S2) 1920x1080, (S3) 720x480

JPEG 1:1: (L) 4000x4000, (M) 2656x2656, (S1) 1984x1984, (S2) 1280x1280, (S3) 480x480

RAW: (RAW) 6000x4000

Movie Type

MP4 (Video: H.264 (standard or lightweight: IPB), Sound: AAC, recording level can be manually adjusted by user).

Movie Size

1920 x 1080 (29.97, 25, 23.98 fps)

1280 x 720 (59.94, 50, 29.97 fps)

640 x 480 (29.97, 25 fps)

Movie Length

Max duration 29min 59sec, Max file size 4GB (If file size exceeds 4GB a new file will be created automatically)

Folders

New folders can be manually created and selected

File Numbering

(1) Consecutive numbering

(2) Auto reset

(3) Manual reset

Other Features

Custom Functions

13 Custom Functions

Metadata Tag

User copyright information (can be set in camera)

Image rating (0-5 stars)

LCD Panel / Illumination

No / No

Intelligent Orientation Sensor

Yes

Display Formats

(1) Single image with information (2 levels)

(2) Single image

(3) 4 image index

(4) 9 image index

(5) 36 image index

(6) 100 image index

(7) Jump display

Slide Show

Image selection: All images, by Date, Folder, Movies, Stills, Rating

Playback time: 1/2/3/5/10/20 seconds

Repeat: On/Off

Background music: On/Off

Transition effect: Off, Slide in 1, Slide in 2, Fade 1, Fade 2, Fade 3

Histogram

Brightness: Yes

RGB: Yes

Highlight Alert

Yes

Image Erase/Protection

Erase: Single image, All images in folder, Checkmarked images, unprotected images

Protection: Single image, all images in folder, all images on card

Menu Categories

(1) Shooting menu (x4)

(2) Playback menu (x2)

(3) Setup menu (x3)

(4) Custom Functions menu

(5) My Menu

Menu Languages

25 Languages

English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukrainian, Turkish, Arabic, Thai, Simplified Chinese, Traditional Chinese, Korean and Japanese

Firmware Update

Update possible by the user

Interface

Computer

Hi-Speed USB

Other

Video output (PAL/ NTSC) (integrated with USB terminal), HDMI mini output (HDMI-CEC compatible), External microphone (3.5mm Stereo mini jack)

Direct Print

Canon Printers

Canon Compact Photo Printers and PIXMA Printers supporting PictBridge

PictBridge

Yes

Storage

Type

SD, SDHC or SDXC (UHS-I)card

Supported Operating System

PC & Macintosh

Windows 8.1 / 8 / 7 SP1

OS X v10.8-10.10

Software

Image Processing

Digital Photo Professional

Other

EOS Utility, Picture Style Editor

Power Source

Batteries

1 x Rechargeable Li-ion Battery LP-E17

Battery Life

Approx. 440 (at 23°C, AE 50%, FE 50%)(4)

Approx. 400 (at 0°C, AE 50%, FE 50%)

Battery Indicator

4 levels

Power Saving

Power turns off after 30sec or 1, 2, 4, 8 or 15mins

Power Supply & Battery Chargers

AC Adapter Kit ACK-E18, Battery charger LC-E18, LC-E18E

Physical Specifications

Body Materials

Chassis: Aluminum alloy and polycarbonate resin with glass fiber

Exterior: Polycarbonate resin with glass fiber and special conductive fiber

Operating Environment

0 – 40 °C, 85% or less humidity

Dimensions (WxHxD)

Approx. 131.9 x 100.7 x 77.8 mm

Weight (Body Only)

Approx. 555g (CIPA testing standard, including battery and memory card)