HD720P Turbo HD Outdoor Vandal Proof IR Dome Camera

Manufacturer Part Number
DS-2CE56C5T-AVPIR3
EAN/UPC
0816783019463,816783019463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Effective Pixels:: |: 1305 (H) × 1049 (V)
Min. Illumination:: |: 0.001 Lux @(F1.2,AGC ON), 0 Lux with IR
Lens:: |: 2.8-12mm @ F1.4
Angle of view: 78° - 28°
Lens Mount:: |: M12
Adjustment Range:: |: Pan: 0 - 355°, Tilt: 0 - 80°, Rotation: ± 90°
Day& Night:: |: IR cut filter with auto switch
Synchronization:: |: Internal Synchronization
Video Output:: |: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio:: |: More than 62 dB
Up the Coax:: |: Support
Menu Auto Gain:: |: Low/Middle/High/Off
D/N Mode:: |: Color/ BW/ EXT
Auto White Balance:: |: Auto / Manual
Private Mask:: |: On/Off, maximum 8 zones
Motion Detection:: |: On/Off, maximum 4 zones
Language:: |: English/Chinese
Function:: |: Digital Wide Dynamic Range, 3D Digital Noise Reduction, Sharpness, Brightness, Digital Zoom, Mirror
General Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 90% or less (non-condensing)
Power Supply:: |: 12 V DC ± 10% 
(-A series support 24 V AC ± 10%, 12 V DC ± 10%)

Power Consumption:: |: 12 VDC: Max. 3.5W
24 VAC: Max. 4.5W
Impact Protection:: |: IEC60068-2-75 test, Eh, 20J; EN50102, up to IK10
Weather Proof:: |: IP66
IR Range:: |: Up to 40m
Dimension:: |: f145.3 × 124.2 mm (f5.72 "× 4.89")
Weight:: |: 880 g (1.95 lb)