GV-LPC1100 1.3 MP B/W Network Camera

GV-LPC1100 is a 1.3 MP B/W network camera designed for recognition of reflective license plates on vehicles traveling at 120 km/hr (75 mph) or less. With its multiple LEDs and intelligent IR, the camera is able to automatically adjust its shutter speed to the scene and produce clear license plate capture for one lane under low-light conditions. The motorized varifocal lens take the advantage of its motorized focus / zoom in that the user can remotely adjust the focus and zoom through the Web interface. It is weather proof (IP67) and also able to work in environments with temperatures ranging from -40°C (104°F) to 50°C (122°F).

Manufacturer Part Number
610-LPC1100-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3’’ B/W progressive scan CMOS
Picture Elements: 1280 (H) x 1024 (V)
Shutter Speed: Automatic, Manual (1/500 ~ 1/8000 sec)
White Balance: Auto / Manual (2800K ~ 8500K)
S/N Ratio: 50 dB
Max. Speed: 120 km/h (75 mph)
Lens
Megapixel: 1.3 MP
Lens Type: Motorized varifocal lens
Focal Length: 9 ~ 22 mm
Maximum Aperture: F/1.2
Mount: Ø14 mm
Image Format: 1/2.7"
Operation: Focus: Auto Focus
Zoom: 3X Optical Zoom
Iris: P-Iris
IR LED Quantity: 4 high power IR LEDs
IR Distance : 8 ~ 10 m (26.2 ~ 32.8 ft)
Operation
Video Compression: H.264, MJPEG
Video Stream: Dual streams from H.264 and MJPEG
Frame Rate: 30 fps at 1280 x 1024
* The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes)
Image Setting: Brightness, Contrast, Sharpness, Gamma, Image Orientation, Shutter Speed, Defog
Audio Compression: G.711, AAC (Optional)
Audio Support: Two-way audio
Video Resolution
Main Stream: 4:3: 1280 x 960, 640 x 480, 320 x 240
16.9: 1280 x 720, 640 x 360, 448 x 252
5:4: 1280 x 1024, 640 x 512, 320 x 256
Sub Stream: 4:3: 640 x 480, 320 x 240
16.9: 640 x 360, 448 x 252
5:4: 640 x 512, 320 x 256
TV-Out: NTSC, PAL BNC connector (640 x 480 resolution)
Network
Interface: 10/100 Base-T Ethernet, RJ-45 connector
Protocol: DHCP, DynDNS, FTP, HTTP, HTTPS, NTP, ONVIF (Profile S), PSIA, QoS (DSCP), RTSP, SMTP, SNMP, TCP, UDP, UPnP, 3GPP/ISMA
Mechanical
Temperature Detector: Yes
Camera Angle Adjustment: Pan: 0° ~ 360°
Tilt: 90° ~ 180°
Connectors: Power: DC 48V, High PoE (PoE++, 120W)
Ethernet: RJ-45
Audio: 1 In (externally connecting a microphone)
1 Out (Stereo phone jack, 3.5 mm / 0.14”)
Digital I/O: 1 In / 1 Out
TV-Out: BNC connector (640 x 480 resolution)
* The TV-Out function only works in 640 x 480 resolution. For TV-Out to work properly, you must set the video resolution to 1280 x 1024 or lower. If both streams are enabled, the Sub Stream must be set to 640 x 480.
LED Indicator: N/A
General
Operating Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Humidity: 10% ~ 90% (non-condensing)
Power Source: DC 48V 2.5A, High PoE (PoE++, 120 W)
Max. Power Consumption: 50 W
Dimensions: Without support rack: 406 x 145 x 109 mm (16" x 5.7" x 4.3")
Cable Length: 1 m (3.28 ft)
Weight: With rack: 3.32 Kg
Without support rack: 2.62 Kg
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Heater On: -40°C ~ 8°C (-40°F ~ 46.4°F)
Fan: Constantly On
Regulatory: CE, FCC, C-Tick, RoHS compliant
Power over Ethernet
PoE Standard: High Power Over Ethernet / PD
PoE Power Supply Type: Mid-Span
PoE Power Output: DC 48V, 2.5A (120 W Max.)
Web Interface
Installation & Management: Web-based configuration
Firmware Upgrade: Remote upgrade through Web Browser
GV-IP Device Utility included in the Software DVD
Access from Web Browser: Live View, Video Recording, Video Quality, Bandwidth Control, Image Snapshot, Audio, Picture in Picture, Picture and Picture, Privacy Mask, Tampering Alarm, Text Overlay
Language: Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek / Hebrew / Hungarian / Indonesian / Italian / Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish
Application
Network Storage: GV-NVR, GV-System, GV-Recording Server
Smart Device Access:

  • GV-Eye for Android and iOS
  • embedded 3GPP/ISMA browser

Live Viewing: IE, GV-MultiView
CMS Server support: GV-Control Center, GV-Center V2, GV-Vital Sign Monitor
GV-PA482
PoE Standard: High Power Over Ethernet (PoE++) / PSE
PoE Power Output: DC 48V, 2.5A (120 W Max.) 
Ethernet Cable Length: Max 100 m (32.8 ft) from GV-PA482 to IP device, CAT5e
Power Input: AC 100V ~ 240V, 2.5A  
Operating Temperature: -10°C ~ 50°C (14°F ~ 122°F)
Dimensions (L x W x H): 43 x 69 x 40 mm (1.69 x 2.72 x 1.57”)
Weight: 130 g (0.29 lb)