Cyclops Case for Apple iPad Air 2

BRUTE STRENGTH
Cyclops cases provide superior protection against drops and other impacts in a slim design.
FEATURES
Cyclops cases feature shock-absorbing Thermo Plastic Elastomer (TPE) and polycarbonate, providing two layers of protection, and outstanding protection against impacts.
This case Series protects device power-ports and audio-jacks with TPE plugs to keep out dirt and debris.
These cases also include dust filters to protect speaker bays, and a built-in screen protector for the ultimate screen protection.
Each case includes patent pending audio technology that redirects sound to the front of the tablet to provide an enhanced audio experience.
Cyclops cases feature hardened bio-enhanced plastic that is recyclable, degradable and compostable, making it truly eco-friendly.
Cyclops cases meet Military Standard MIL-STD-810F for Drop, Vibration, Dust, Sand and Rain (Independently Tested).

  • Drop (Mil-STD-810F, Method 516.5) - 26 drops onto concrete from 4ft.
  • Vibration (Mil-STD-810F, Method 514.5) from 20-2000Hz across 3 different axes for a total of 18 hours.
  • Dust (Mil-STD-810F, Method 510.4) - blow dust for 3 hours at 29 ft / sec.
  • Sand (Mil-STD-810F, Method 510.4) - blow sand for 3 hours at 59 ft / sec.
  • Rain (Mil-STD-810F, Method 506.4) - 7.9 inches per hour of rain at 40 mph wind velocity for 1 hour.

Manufacturer Part Number
CY-APIPA2-PK000
EAN/UPC
0848891018038,848891018038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

Cyclops Case
Instruction booklet

Dimensions

Depth: 0.51 in
Width: 7.11 in
Height: 9.97 in
Weight: 0.48 lb