Stando Universal Stand for 7 - 11 Inch Tablets

Designed with you in mind, Stando™ delivers the freedom to interact with your tablet while in the home, office or classroom. This case-compatible universal stand features a 360º rotating tablet cradle for a landscape or portrait view. Easy to install and remove, simply slide the rubber safety holders until your tablet is secured. Charging port and all other ports and controls are still easily accessible while in the stand. Non-skid rubber base keeps your tablet firmly in place so it's ideal for any environment. (Silicone Skin Jelly Case is Not Included with this Stando)

Manufacturer Part Number
AMZ97001
EAN/UPC
8903384081455
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product Type: Universal Stand For Tablets.
  • Compatible With Tablets Upto 7 to 11 Inch.
  • Manufacturer: Amzer.
  • Part No.: AMZ97001.
  • Color: Black.