2.1-channel Soundbar Speaker System offers wireless audio streaming, powerful bass performance and extensive connectivity. TV SoundConnect lets you instantly enjoy movies, music and TV shows with more impactful sound. Connect wirelessly for one-touch control of your soundbar from Bluetooth-compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless entertainment experience. Samsung Audio Remote App controls your entertainment system right from your mobile device. Surround sound expansion delivers the full power and depth of your favorite movies and shows. Advanced audio processing adapts Digital Theater System sound to your stereo system, creating a truly cinematic digital audio experience. Clear Voice enhances voices and dialogue so you won't miss a single line in your favorite scene. Feel the action of your favorite movies, shows and sports with dynamic, powerful bass for lifelike audio.
Note:
Total Power (W): 300 W
Dolby Digital:Dolby Digital® 2 channel
Dolby Digital Plus: DTS 2 Ch
Bluetooth®: Yes
Full Specifications:
General:
Total Power (W):300 W
Features:
Samsung Audio Remote App: Yes
Audio Processing:
Dolby Digital: Dolby Digital® 2 channel
Dolby Digital Plus: DTS 2 Ch
Audio Features:
Bluetooth® HiFi Codec: Yes
Speakers:
Subwoofer: Wireless Active
Connectivity:
HDMI Inputs: Yes
HDMI Out: Yes
Optical Inputs: Yes
USB: Yes
Bluetooth®: Yes
Aux Input: Yes
TV SoundConnect: Yes
Bluetooth® Power On: Yes
Accessory:
Wall Mount Kit: Yes
TV Mount Compatibility: 2015 40" +