Enjoy wireless content sharing and streaming with this Blu-ray player featuring built-in Wi-Fi connectivity. Watch as your favorite characters practically leap off the screen when you pair this 3D Blu-ray player with a Samsung 3D TV and Active 3D glasses (sold separately). Smart technology turns any TV into the ultimate home entertainment hub with full access to all your favorite web and TV content. Screen mirroring allows you to beam your favorite mobile content onto your television. DTS surround processes stereo content to deliver an optimized surround sound experience with enhanced bass response, clear dialog, and consistent volume levels. Dolby True HD delivers near studio-quality HD audio with your home entertainment system.
Note:
Features
Yes
Yes
Yes
Audio
Yes
Yes
2.0 ch
dts 2.0+Digital Out
Yes
2.0 ch
Video
Yes
Yes
5.0
English
Wireless Connectivity
Yes
Yes
Yes
Inputs and Outputs
1
1
1
Yes
Compatibility
MPEG-2, MPEG-4, JPEG, HD-JPEG, AVCHD 1.0, MVK, WMV, MP3, LPCM, AAC, WMA, FLAC
Blu-ray Video, DVD-Video, DVD±R, DVD±RW
Decoding Format
NTSC
Dimensions
11.46" x 1.57" x 8.7"
12.87" x 3.07" x 11.46"
Product Weight (lb.)
2.43 lb.
3.53 lb.
ENERGY STAR® Certified
Yes
Power
0.4
9.8
AC110-120V ~50/60Hz
EP2
420V
Accessory
1241
Yes