Blue-ray player has what it takes to bring your home theater to the next level. Wi-Fi connectivity lets you sync and stream all your favorite TV shows, games, apps and more. Plus, access and share your TV and multimedia content from your PC and mobile devices for a truly connected home media experience. Smart technology turns any TV into the ultimate home entertainment hub with full access to all your favorite web and TV content. Quick-start mode saves you time with a start-up time of 0.5 seconds. DTS surround processes stereo content to deliver an optimized surround sound experience with enhanced bass response, clear dialog, and consistent volume levels. Dolby True HD delivers near studio-quality HD audio with your home entertainment system.
Note:
Features
Yes
Yes
Yes
Audio
Yes
Yes
2.0 ch
dts 2.0+Digital Out
Yes
2.0 ch
Video
Yes
Yes
5.0
English
Wireless Connectivity
Yes
1X1 Single band
Inputs and Outputs
1
1
1
Yes
Compatibility
MPEG-2, MPEG-4, JPEG, HD-JPEG, AVCHD 1.0, MVK, WMV, MP3, LPCM, AAC, WMA, FLAC
Blu-ray Video, DVD-Video, DVD±R, DVD±RW
Decoding Format
NTSC
Dimensions
11.46" x 1.57" x 8.7"
12.87" x 3.07" x 11.46"
Product Weight (lb.)
2.43 lb.
3.53 lb.
ENERGY STAR® Certified
Yes
Power
0.4
9.8
AC110-120V ~50/60Hz
EP2
420V
Accessory
1241
Yes