Blu-ray player is your gateway to an endless amount of A/V content beyond Blu-ray and DVD entertainment. Quick-start mode saves you time with a start-up time of 0.5 seconds. Wi-Fi connectivity turns any TV into the ultimate home entertainment hub with full access to all your favorite web and TV content. USB port lets you connect and share all your stored audio files from any USB storage drive or external hard drive directly to the Blu-ray player. The HDMI connection transmits digital video and audio over a single cable, delivering a first-rate entertainment experience. DTS surround processes stereo content to deliver an optimized surround sound experience with enhanced bass response, clear dialog, and consistent volume levels. Dolby True HD delivers near studio-quality HD audio with your home entertainment system.
Note:
Features
Yes
Yes
Yes
Audio
Yes
Yes
2.0 ch
dts 2.0+Digital Out
Yes
2.0 ch
Video
Yes
Yes
5.0
English
Inputs and Outputs
1
1
1
Yes
Compatibility
MPEG-2, MPEG-4, JPEG, HD-JPEG, AVCHD 1.0, MVK, WMV, MPO, MP3, LPCM, AAC, WMA, FLAC
3D Blu-ray, Blu-ray Video, DVD-Video, DVD±R, DVD±RW
Decoding Format
NTSC
Dimensions
11.46" x 1.57" x 8.7"
12.87" x 3.07" x 11.46"
Product Weight (lb.)
2.43 lb.
3.53 lb.
ENERGY STAR® Certified
Yes
Power
0.4
9.8
AC110-120V ~50/60Hz
EP2
420V
Accessory
1241
Yes