Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Form Factor
- 2.5-inch Form Factor
- 15mm Z-height
- 8639-compatible connector
- Add-in Card (AIC) Form Factor
- Half-height, Half-length
- Single slot x4 connector
- Performance1.2
- Seq R/W: Up to 2400/1200 MB/s3
- 4K Random Read: Up to 440K
- 4K Random Write: Up to 290K
- Latency (average sequential)
- Read: 20 μs (TYP)
- Write: 20 μs (TYP)
- Components
- Intel® 20nm MLC NAND Flash Memory
- Operating System Support:
- Windows 7 64 bit
- Windows 8 64 bit
- Windows 8.1 64 bit
- UEFI 2.3.1 or late
- Reliability
- Uncorrectable Bit Error Rate (UBER): 1 sector per 1016 bits read
- Mean Time Before Failure (MTBF): 1.2 million hours
- Power
- 2.5-inch: 3.3V and 12V Supply Rail
- AIC: 3.3V and 12V Supply Rail
- Enhanced power-loss data protection
- Active/Idle (TYP): 25W/4W (TYP)
- Compliance
- NVM Express 1.0
- PCI Express Base Specification Rev 3.0
- SFF 8639 Enterprise SSD Form Factor Version 1.0a
- PCI Express Card Electro-Mechanical (CEM) Specification Rev 2.0
- Certifications and Declarations
- UL, CE, C-Tick, BSMI, KCC, Microsoft WHQL, VCCI
- Endurance Rating
- 70 GB Writes Per Day
- Up to 219 TBW (Tera bytes Written)5
Temperature Specification
- Operating:
- AIC: 0 to 55° C
- 2.5-inch: 0 to 70° C
- Non-Operating6: -55 to 95° C
- Temperature monitoring
- Weight
- AIC: up to 195 gm
- 2.5-inch: up to 125 gm
- Shock
- 2.5-inch: 1,000 G/0.5msec
- AIC: 50 G Trapezoidal, 170 in/s
- Vibration
- Operating: 2.17 GRMS (5-700Hz)
- Non-Operating: 3.13 GRMS (5-800Hz)
- Altitude (Simulated)
- Operating: -1,000 to 10,000 ft
- Non-Operating: -1,000 to 40,000 ft
- Product Ecological Compliance