2422-222 Screwless Wall Plate - Single Gang, White

Your INSTEON wall switches are sleek and intelligent. Don't let ugly screws take away their glory. Surround them with a screwless wall plate.

Screwless
Banish paint-chipped screws.
If years of room repaints have colored the edges of your wall plates and slotted screws, no longer will these aged items tarnish the look of your sleek INSTEON Switches, Keypads and Outlets. INSTEON Screwless Wall Plates hide all mounting screws and fully wrap your decorator-style fixture, completely replacing any worn and colored wall plate remnants.

Frustration Free
No more misaligned switches.
Using a mounting bracket that is easy to align and straighten, INSTEON Screwless Wall Plates give you a no-fuss fit every time. Simply remove your existing wall plate, affix the INSTEON mounting plate over your switch or outlet and then snap on the trim plate. And it's never been easier to set the correct depth or adjust the level of your switches; adjustment slots on the mounting plate let you adjust the depth and tilt of your switches with ease.

Color Accurate
INSTEON White
Manufactured to compliment our line of INSTEON Wall Switches, Keypads and Outlets, the Screwless Wall Plate is color matched to INSTEON White. Nothing ruins the sleek look of an INSTEON Switch like an unmatched wall plate; with the Screwless Wall Plate, the color, texture and shine will be identical.

Decorator-Style
Matches More than just INSTEON
Fitting all industry-standard decorator-style switches and outlets, the INSTEON Screwless Wall Plate will work even where you don't have an INSTEON product. Upgrade the look of your room simply by applying INSTEON Screwless Wall Plates to the outlets around your room's perimeter; it's a quick and cost effective way to modernize any room's décor.

Gang-Up
Matching Multi-Gang
More than one or two switches in your junction box? That's OK - we've made INSTEON Screwless Wall Plates in 1-, 2-, 3- and 4-gang sizes for even large wall boxes. And because our screwless wall plates help you adjust and align the positioning of your decorator-style switches, it's never been easier to perfectly center and plum your multi-gang junction boxes. Simply use the pass through screw holes to adjust the depth and spacing of your switches, snap on the screwless cover and you're done.

Manufacturer Part Number
2422-222
EAN/UPC
0813922013030,813922013030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: INSTEON
Manufacturer Product No.: 2422-222
UPC: 813922013030
Dimensions: 4.89" H x 3.13" W x 0.25" D (124mm H x 79.5mm W x 6.5mm D)
Opening Dimensions: 2.65" H x 1.35" W (67mm H x 33.5mm W)
Wall Plate Style: One-gang, screwless
Flammability Rating: UL Recognized, 94-5VB Rating*
Approvals: ETL
Operating Temperature 32° F to 130° F (0° C to 54° C)