4GB (1x4GB) DDR4 2133MHz Unbuffered CL15 DIMM

Corsair built its reputation on performance memory that shines in the most demanding computing situations: extreme gaming and high-transaction processing environments. But not all computers are put to such extreme usage. So we brought the same reliability, testing and Corsair quality to a line of memory designed to support standard computing situations such as popular office applications. Now it’s one of our most popular memory lines. Backed with a lifetime warranty, it is memory you can rely on.

Manufacturer Part Number
CMV4GX4M1A2133C15
EAN/UPC
0843591052962,843591052962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Density: 4GB (1x4GB)
Speed: 2133MHz
Timing: 15-15-15-36
Type: DDR4
Format: DIMM
Pin Out: 288 Pin
Voltage: 1.2V