TORQ X5L Mouse

Introducing the EVGA TORQ X5L gaming mouse. Built with the highest quality materials, this mouse was designed from the ground up to satisfy the needs of the hardcore gamer with a high quality laser sensor that provides up to 8200 DPI, eight programmable buttons, and a customizable RGB LED.

We didn't stop there though. The EVGA TORQ X5L features the highest quality Omron switches with a lifespan of over 20 million clicks, 512Kb of onboard storage for saving up to 5 seperate profiles, robust tuning software, the latest Avago 9800 laser sensor providing up to 8200DPI with 1000Hz polling rate, and much more.

Manufacturer Part Number
901-X1-1051-KR
EAN/UPC
4250812406415,0843368032111,843368032111
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

  • Max DPI: 8200
  • Sensor Type: Laser (Avago 9800)
  • Main Switch Type: Omron - 20 Million Click Lifecycle
  • Programmable Buttons: 8
  • Min/Max Weight: 92g (without cable)
  • Max Polling/Report Rate: 1000Hz
  • LED Color: Red, Green, Blue, Yellow, Orange, Pink, Purple
  • Feet Type: Low Friction PTFE
  • Max Number of Profiles: 5 (512K Onboard)
  • Height: 1.53in - 38.862mm
  • Length: 4.64in - 117.86mm
  • Width: 2.55in - 64.77mm