Hesh 2 Headset

HOURS OF COMFORT

Soft synthetic leather ear cushions provide endless comfort for your longest playlists.

SUPREME SOUND™

Hesh 2 Wireless produces attacking, powerful bass; warm, natural vocals; and precision highs.

HOURS OF LISTENING

The rechargeable battery provides up to 15 hours of music when fully charged.

Hesh 2 Wireless

Hesh 2 Wireless is the Bluetooth® version of our iconic headphone with a new sleek profile and plush, synthetic leather ear pads. With on-board controls and a rechargeable battery, Hesh 2 Wireless lets you move freely with your playlist.

Manufacturer Part Number
S6HBGY-384
EAN/UPC
0878615073425,878615073425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Features

Hesh 2 Wireless is the Bluetooth® version of our iconic headphone with a new sleek profile and plush, synthetic leather ear pads. With on-board controls and a rechargeable battery, Hesh 2 Wireless lets you move freely with your playlist.

Features & Highlights

HOURS OF COMFORT

Soft synthetic leather ear cushions provide endless comfort for your longest playlists.

SUPREME SOUND™

Hesh 2 Wireless produces attacking, powerful bass; warm, natural vocals; and precision highs.

HOURS OF LISTENING

The rechargeable battery provides up to 15 hours of music when fully charged.

Engineering that Matters

  • Power On/Off

    Press and hold the round button on the right ear cup. An LED light will flash purple when the power is on. Repeat to turn off.

  • Wireless Pairing

    Stream your music from any Bluetooth® enabled device.

  • Hours of Listening

    The rechargeable battery provides up to 15 hours of music when fully charged.

Quality Crafted

  • Supreme Sound™

    Hesh 2 Wireless features Supreme Sound™ technology producing attacking, powerful bass; warm, natural vocals; and precision highs.

  • Hours of Comfort

    Soft synthetic leather ear cushions provide endless comfort for your longest playlists.

  • Built for Everyday

    The flexible headband features a metal understructure that can withstand the punishment of everyday use.

Designed with Purpose

  • Control Calls and Music

    On-board +/- buttons let you adjust volume and choose songs. Answer and place calls on hold with the round power button.

  • Battery Status and Charging

    Behind the left ear cup is a micro USB port for charging. An LED indicator will blink red when the battery is at 10%.

  • Backup Cable

    Activate wired listening using the backup cable.