
Good design doesn’t just impress, it works. Screen real estate is maximized in the AOC I2477FWQ through a thin razor concept design with an ultra-narrow border. Every inch of space is given to the AH-IPS panel to maximizing what you can see on the monitor for an expansive and immersive experience. To make that experience more comfortable, the 23.8" display also features flicker-free technology, which gets rid of stressful screen flicker to prevent against tired eyes. The monitor includes all the usual options for connectivity, such as MHL, HDMI 1.4a, DP 1.2. Combined with built in speakers, you will be able to enjoy videos from connecting almost any device.
Note:
Model Name: I2477FWQ
Panel Size: 23.8"
Screen Ratio: 16:9
Response Time (Typical): 5ms
Recommended Resolution: 1920x1080
Contrast Ratio:
1000:1 (Typical)
50,000,000:1 (DCR)
Brightness (Typical): 250 cd/m²
Display Colors: 16.7M
Viewing Angle (H/V): 178/178
Viewable Image Size (mm): 605
Display Area (mm): 527.04 (H) × 296.46 (V)
Pixel Pitch (mm): 0.2745
Scan Frequency (H/V): 30-83KHz/ 50-76Hz
Pixel Frequency: 148.5MHz
Input Signals: Analog, HDMI1(MHL), HDMI2 & DP
Input Connectors: Analog, HDMI1(MHL), HDMI2 & DP
Built-in Speakers: 3W, Audio out
HDCP Compatible: YES
Input Power: 110-240VAC, 50/60Hz
Power Supply: External
Operating Power (W): 25W
Standby Power (W): <0.5W
Wall Mount: 75mmx75mm
Cabinet Color: Black & Silver
Phys. (W×H×D) mm: 542.5x410x129
Package Box (W×H×D) mm: 609x483x140
Weight (Net/Gross) (kg): 4.71/6.62
Plug & Play: VESA DDC2B™ & DDC2B/CI
User Control: Menu/Enter, Clear Vision/<, Volume/>, Source/Auto/Exit, Power
OSD Languages: 16 Languages
Safety Regulation: CCC, FCC, cTUVus, CE, EPA, ISO9241-307, RoHS, Win7/8, BSMI,TCO6.0, KC, C-Tick, VCCI, J-Moss, e-Standby, PSB, PSE