COR IBR350L-VZ Wireless Router

COMPACT, M2M GATEWAY FOR KIOSKS, ATMs & DIGITAL SIGNAGE

The Cradlepoint COR IBR350 is an affordable, compact, high performance 4G/LTE gateway designed for mission critical connectivity to the Internet of Things. Ideal for connecting M2M applications like kiosks, ATMs, and digital signage, this cloud-managed solution allows organizations the ability to scale deployments quickly and manage their distributed networks easily.

With a carrier certified, integrated modem for enterprise-grade availability, the COR IBR350 delivers high-speed connectivity with a form factor and feature set suited for the Internet of Things. Cradlepoint’s industry leading Modem Health Management (MHM) optimizes signal strength, defining the industry standard for reliability in cellular routing. Using Enterprise Cloud Manager, network administrators have the ability to configure, monitor and manage their deployments through the cloud.

Manufacturer Part Number
IBR350L-VZ
EAN/UPC
0804879539476,804879539476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

WAN

  • LTE-only, HSPA+, or LTE/HSPA+/EVDO
  • Advanced Modem Failure Check

LAN

  • VLAN 802.1Q
  • DHCP Server, Client, Relay
  • DNS and DNS Proxy
  • DynDNS
  • UPnP
  • DMZ
  • Multicast/Multicast Proxy
  • QoS (DSCP and Priority Queuing)
  • MAC Address Filtering

Management

  • Cradlepoint Enterprise Cloud Manager¹
  • Web UI, API, CLI
  • Data Usage Alerts (router and per client)
  • Advanced Troubleshooting (support)
  • Device Alerts
  • SNMP
  • SMS control

VPN and Routing

  • IPsec Tunnel – up to two concurrent sessions
  • GRE Tunnel
  • Routing Rules
  • NAT-less Routing
  • Virtual Server/Port Forwarding
  • IPv6

Security

  • RADIUS and TACACS+
  • 802.1x authentication for Ethernet
  • Certificate support
  • ALGs
  • MAC Address Filtering
  • Advanced Security Mode (local user management only)
  • Per-Client Web Filtering
  • IP Filtering
  • Content Filtering (basic)
  • Website Filtering

Cloud Optimized IP Communications

  • QoS allows prioritization of VoIP services
  • SIP ALG and NAT to allow VoIP and UC communications to traverse firewall
  • MAC Address Filtering
  • 802.1p/q for LAN QoS segmentation and treatment of VoIP on LAN
  • Private Network support
  • Cloud-based management

Specifications

WAN

  • Integrated LTE-only, HSPA+, or LTE/HSPA+/EVDO modem
  • Dual-SIM slots (single on LTE-only)

LAN

  • One LAN 10/100 Ethernet port

PORTS

  • Power
  • One Ethernet LAN
  • Two cellular antenna connectors (SMA)

TEMPERATURE

  • 0° C to 40° C operating

HUMIDITY (non-condensing)

  • 5% to 95% operating
  • 5% to 95% storage

POWER

  • 12VDC 1A adapter

SIZE 

  • 3.0 in x 3.7 in x 1.0 in (76.5 mm x 94.5 mm x 24.5 mm)

WEIGHT 

  • 4 oz

HOUSING

  • plastic

CERTIFICATIONS

  • PTCRB, GCF-CC, FCC, IC, CE, Carrier, others pending
  • Safety: UL/CUL
  • Materials: WEEE, RoHS, RoHS-2, California Prop 65

What's In The Box

  • M2M router with integrated business-class 4G LTE or HSPA+ or LTE/HSPA+/EVDO modem; includes integrated mounting holes
  • 12VDC 1A power adapter (1.5 meter cord)
  • Two modem antennas
  • Quick Start Guide with warranty and regulatory information