Silicone Skin Jelly Case - Blue for Apple iPad Air 2

The Amzer Blue Jelly Case is made out of 100% premium silicone and is a great, light-weight option for protecting your Apple iPad Air 2. The durable silicone absorbs any shock your device may receive from any accidental drops or bumps, keeping it just like new. A double layer of silicone protects the corners and back of your Apple iPad Air 2...where protection matters most! The textured silicone to the sides ensures a lasting grip on your device and minimizes sliding on flat surfaces. You have full access to your device without removing it from the case. The Jelly Case is truly like a second skin and a must have accessory!

Manufacturer Part Number
AMZ97444
EAN/UPC
8903384088935
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Type: Silicone Skin Jelly Case.
  • Material: Premium silicone material.
  • Manufacturer: Amzer.
  • Part No.: AMZ97444.
  • Color: Blue.