Give your field workforce the tools they need to work faster and smarter with the rugged 4G HSPA+ MC67. This fully-featured powerhouse of a device lets workers access information in your backend system; scan practically any barcode in almost any condition; capture documents to simplify recordkeeping; take and send video and photos for real-time repair support; and call a customer with an arrival window.
With the MC67 dual wireless WAN modem configuration, you can choose the cellular network that will provide each worker with the best coverage — 4G GSM or 3.5G CDMA — or both. The software-configurable cellular radios can be activated and reactivated on different networks on the fly.
High-speed cellular and Wi-Fi wireless connections
A choice of 4G HSPA+ or dual wireless WAN (WWAN ) software configurable 4G HSPA+ and 3.5G CDMA EVDO Rev A (Verizon only) cellular modems, and 802.11a/b/g/n Wi-Fi connectivity provides workers with fast and dependable voice and data connections.
Our most rugged compact mobile computer
Workers can drop the MC67 on concrete or in water, use it in the heat, cold, rain, snow and more, and still expect reliable operation.
A brilliant display for easy reading
The 3.5 in. resistive display is exceptionally bright for easy reading, even in bright sunlight, with the power efficiency required to maximize battery cycle times.
Advanced scanning technology
No matter what type of bar code your workers need to scan, the MC67 can capture it. Scan 1-D and 2-D barcodes at laser speed — even if the codes are dirty, damaged or poorly printed. With multiple scan engine options, you can tailor the MC67 to provide the best performance on the types of bar codes in use in your enterprise.
Advanced document capture technology
Our state-of-the-art mobile document capture software combines with the 8 MP high resolution camera to enable easy capture of documents at the point of transaction and reduce paper handling.
The power you need to support virtually any application
Workers enjoy best-in-class performance with plenty of room for multiple apps, photos, databases and more with the dual core 1 GHz processor and the most memory in this class.
Android fortified for the enterprise
Mobility Extensions (Mx) from Zebra transforms Android from a consumer operating system (OS) to a true enterprise-class OS with a series of additional features and options that improve security, device management and support for advanced enterprise data capture.
RhoMobile Suite supported
RhoMobile Suite applications will run on both MC67 Android and Windows Embedded Handheld devices
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 6.38 in. L x 3.03 in. W x 1.32 in. D/162.2 mm L x 77 mm W x 33.5 mm D
Weight: 13.5 oz./385 g (with rechargeable 3600mAh Lithium Ion battery)
Display: 3.5 in. color VGA display, touch, 640 x 480 portrait
Touchpanel: Glass analog resistive touch
Backlight: LED backlight
Power: PowerPrecision 3600 mAh Li-Ion rechargeable battery
Backup Battery: Ni-MH battery (rechargeable) 15mAh 3.6V nominal (not user-accessible or replaceable)
Expansion Slot: Micro SD card slot (supports up to 32GB)
Communication: Interface - USB 2.0 high speed (host and client)
Notification: Audible tone plus multi-color LEDs
Keypad Options: QWERTY
Audio: Dual microphone support with noise cancellation; vibrate alert; speaker; Bluetooth headset
PERFORMANCE CHARACTERISTICS
CPU: Dual core 1GHz OMAP 4 processor
Memory: 1 GB RAM/8 GB Flash
USER ENVIRONMENT
Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5 to 95% non-condensing
Drop Specification: ltiple 8 ft./2.4 m drops per MIL-STD 810G at room temperature; 6 ft./1.8 m per MIL-STD 810G across the operating temperature range
Tumble Specification: 2,000 1.6 ft/0.5 meter tumbles; meets and exceeds IEC tumble specifications
Sealing: IP65 and IP67 per IEC specification
Vibration: 4g’s PK Sine (5Hz to 2KHz); 0.04g2/Hz Random (20Hz to 2KHz); 60 minute duration per axis, 3 axes
Thermal Shock: -40° F to 158° F/-40° C to 70° C rapid transition
ESD: ± 15kv Air discharge, ± 8kv direct discharge, ± 8kv indirect discharge
INTERACTIVE SENSOR TECHNOLOGY (IST)
Motion Sensor: 3-axis accelerometer senses motion for dynamic screen orientation and power management
Light Sensor: Ambient light sensor auto adjusts display backlight brightness
Digital Compass: Navigational aid for users on foot
DATA CAPTURE
Options: 2-D SE4500-DL imager + 8 MP Camera
Data Types: 1-D/2-D bar codes, photographs, video, signatures and documents (NOTE: only WEHH supports document capture.)
VOICE AND AUDIO
High-quality speakerphone; wireless (Bluetooth) headset support; handset/speakerphone modes
WIRELESS VOICE AND DATA COMMUNICATIONS
WWAN: Radio - 4G HSPA+; dual WAN 4G HSPA+ and/or CDMA EVDO Rev A (Verizon only) software configurable modem; Frequency band: UMTS/HSDPA and HSUPA — 850, 900, 1900 and 2100 MHz; CDMA EVDO Rev A — 850 and 1900 MHz
WLAN: Push-to-Talk (PTT) ready; VoIP ready
INTEGRATED GPS
Integrated standalone and Assisted-GPS (A-GPS): SUPL 1.0
WIRELESS LAN VOICE AND DATA COMMUNICATIONS
Radio: Tri-mode IEEE® 802.11a/b/g/n
Security: WPA2 (Personal or Enterprise); 802.1x; EAP-TLS; TTLS (CHAP, MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), CCX v4
Data Rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 and up to 72.2 Mbps
Voice Communication: VoIP ready, Wi-Fi™-certified, IEEE 802.11a/b/g/n direct sequence wireless LAN, Wi-Fi Multimedia™ (WMM and WMM-PS) Zebra Voice Quality Manager (VQM)
WIRELESS PAN VOICE AND DATA COMMUNICATIONS
Bluetooth Class II, v2.1 with Enhanced Data Rate (EDR)
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the MC67 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment.
RECOMMENDED SERVICES
Managed Device Service
Service from the Start with Comprehensive Coverage