MC67 Mobile Computer

Give your field workforce the tools they need to work faster and smarter with the rugged 4G HSPA+ MC67. This fully-featured powerhouse of a device lets workers access information in your backend system; scan practically any barcode in almost any condition; capture documents to simplify recordkeeping; take and send video and photos for real-time repair support; and call a customer with an arrival window.

Manufacturer Part Number
KT-67NA-PDABAB0030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL CHARACTERISTICS

Dimensions: 6.38 in. L x 3.03 in. W x 1.32 in. D/162.2 mm L x 77 mm W x 33.5 mm D
Weight: 13.5 oz./385 g (with rechargeable 3600mAh Lithium Ion battery)
Display: 3.5 in. color VGA display, touch, 640 x 480 portrait
Touchpanel: Glass analog resistive touch
Backlight: LED backlight
Power: PowerPrecision 3600 mAh Li-Ion rechargeable battery
Backup Battery: Ni-MH battery (rechargeable) 15mAh 3.6V nominal (not user-accessible or replaceable)
Expansion Slot: Micro SD card slot (supports up to 32GB)
Communication: Interface - USB 2.0 high speed (host and client)
Notification: Audible tone plus multi-color LEDs
Keypad Options: WEHH - Numeric
Audio: Dual microphone support with noise cancellation; vibrate alert; speaker; Bluetooth headset

PERFORMANCE CHARACTERISTICS

CPU: Dual core 1GHz OMAP 4 processor
Memory: WEHH - 512 MB RAM/2 GB Flash

USER ENVIRONMENT

Operating Temp.: -4° F to 122° F/-20° C to 50° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 5 to 95% non-condensing
Drop Specification: ltiple 8 ft./2.4 m drops per MIL-STD 810G at room temperature; 6 ft./1.8 m per MIL-STD 810G across the operating temperature range
Tumble Specification: 2,000 1.6 ft/0.5 meter tumbles; meets and exceeds IEC tumble specifications
Sealing: IP65 and IP67 per IEC specification
Vibration: 4g’s PK Sine (5Hz to 2KHz); 0.04g2/Hz Random (20Hz to 2KHz); 60 minute duration per axis, 3 axes
Thermal Shock: -40° F to 158° F/-40° C to 70° C rapid transition
ESD: ± 15kv Air discharge, ± 8kv direct discharge, ± 8kv indirect discharge

VOICE AND AUDIO

High-quality speakerphone; wireless (Bluetooth) headset support; handset/speakerphone modes

INTERACTIVE SENSOR TECHNOLOGY (IST)

Motion Sensor: 3-axis accelerometer senses motion for dynamic screen orientation and power management
Light Sensor: Ambient light sensor auto adjusts display backlight brightness
Digital Compass: Navigational aid for users on foot

DATA CAPTURE

Data Types: 1-D/2-D bar codes, photographs, video, signatures and documents (NOTE: only WEHH supports document capture.)

WIRELESS VOICE AND DATA COMMUNICATIONS

WWAN: Radio - 4G HSPA+; Frequency band - UMTS/HSDPA and HSUPA — 850, 900, 1900 and 2100 MHz; GSM/EDGE: 850, 900, 1800 and 1900 MHz
WLAN: Push-to-Talk (PTT) ready; VoIP ready

WIRELESS LAN VOICE AND DATA COMMUNICATIONS

Radio: Tri-mode IEEE® 802.11a/b/g/n
Security: WPA2 (Personal or Enterprise); 802.1x; EAP-TLS; TTLS (CHAP, MS-CHAP, MS-CHAPv2, PAP or MD5); PEAP (TLS, MSCHAPv2, EAP-GTC); LEAP, EAP-FAST (TLS, MS-CHAPv2, EAP-GTC), CCX v4
Data Rates: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 and up to 72.2 Mbps
Voice Communication: VoIP ready, Wi-Fi™-certified, IEEE 802.11a/b/g/n direct sequence wireless LAN, Wi-Fi Multimedia™ (WMM and WMM-PS) Zebra Voice Quality Manager (VQM)

INTEGRATED GPS

Integrated standalone and Assisted-GPS (A-GPS): SUPL 1.0

WIRELESS PAN VOICE AND DATA COMMUNICATIONS

Bluetooth Class II, v2.1 with Enhanced Data Rate (EDR)

WARRANTY

Subject to the terms of Zebra's hardware warranty statement, the MC67 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment.