Tablet Charging Module

Hardware compatibility
The HP Tablet Charging Module is compatible with AC-powered tablet devices up to 11.6 diagonal inches.

Say goodbye to stacks of tablets and a sea of power cords. Quickly and easily charge, update, store, and secure up to 10 tablet PCs inside the HP Tablet Charging Module so they’re ready when you need them.

Manufacturer Part Number
J6X15UT#ABA
EAN/UPC
0889296262428,889296262428
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LED: One blue power-on LED on the front of the module
Dimensions (W x D x H): 18.1 x 21.7 x 12.5 in
Weight: 31 lb