GA-J1900N-D3V Rev. 1.0 Desktop Motherboard

Intel® Celeron™ J1900

  • Built-in Intel® Celeron™ J1900 (2.0 GHz) quad-core processor
  • GIGABYTE Ultra Durable™ 4 Plus Technology
  • All Solid Capacitors with Humidity Protection New Glass Fabric PCB design
  • Dual LAN with high ESD Protection
  • GIGABYTE UEFI DualBIOS™
  • DVI-D, D-SUB ports on rear panel
  • Ample USB 3.0 ports with GIGABYTE 3x USB power
  • GIGABYTE On/Off Charge™ for USB devices
  • Mini PCI-E expansion slot supports wireless networking cards
  • PCI expansion slot supports legacy interface cards

GIGABYTE J1900N-D3V

The GIGABYTE J1900N Mini-ITX motherboard is a fully integrated PC motherboard featuring the Intel® Celeron™ J1900 quad-core processor. Designed for compact, small form factor PC systems and devices, the GIGABYTE J1900N is entirely fanless, making it ideal for always-on, mission critical systems, as well as noise-sensitive digital entertainment systems. Connectivity includes digital and analog display outputs via DVI-D and VGA ports, while a Mini PCI-E slot provides flexible Wi-Fi option and a PCI slot provides wide-range expansion card selections.

Intel® Celeron™ J1900 Processor

The Intel® Celeron™ J1900 Quad-Core processor is the latest system on chip (SoC) from Intel, combining CPU, graphics and memory controller in one package. Based on the 22nm manufacturing process, the Intel® Celeron™ J1900 uses the smallest package of any desktop processor within a low thermal envelope of on 10 watts. The Intel® Celeron™ J1900 boasts excellent performance including DX11 gaming on Intel® HD Graphics, plus a dedicated H.264 encoder for smooth HD video playback.

GIGABYTE Ultra Durable™ 4 Plus

GIGABYTE Ultra Durable™ 4 Plus debuts on GIGABYTE motherboards, with a range of features and component choices that provide record-breaking performance, cool and efficient operation and extended motherboard lifespan.

Ultra Performance

GIGABYTE uses All Solid Caps (Capacitors) and Low RDS(on) MOSFETs which are rated to work at higher temperatures to provide a longer lifespan.

Ultra Safe

GIGABYTE UEFI DualBIOS™
GIGABYTE motherboards feature GIGABYTE DualBIOS™, an exclusive technology from GIGABYTE that protects arguably one of your PC's most crucial components, the BIOS. GIGABYTE DualBIOS™ means that your motherboard has both a 'Main BIOS' and a 'Backup BIOS', making users protected from BIOS failure due to virus attack, hardware malfunction, improper OC settings or power failure during the update process.

Humidity Protection

Humidity can play havoc on a motherboard's circuitry.GIGABYTE's new Glass Fabric PCB design helps protect against electrical shorts due to humidity by reducing the gaps in spacing between PCB filaments.

Power Failure Protection

GIGABYTE also uses Anti-Surge ICs to protect the motherboard against power surges.

Electrostatic Protection

GIGABYTE motherboards feature High Resistance ICs which help protect the motherboard against electrostatic discharge.

High ESD Protection for USB and LAN (USB 3.0 only)

GIGABYTE Bay Trail-D Series motherboards raise the bar in terms of protecting your system, providing advanced electrostatic discharge (ESD) protection for both your Ethernet LAN and USB ports, both common sources of ESD-related failures. Each LAN and USB port is paired with a dedicated protection filter that can withstand high electrostatic discharges, protecting your system from common electrical surges and even direct lighting strikes.

Manufacturer Part Number
GA-J1900N-D3V-B
EAN/UPC
0889523000281,889523000281
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU:

  • Built in with an Intel® Celeron® Quad-Core J1900 SoC (2.0 GHz)
    * Do not disassemble the onboard SoC and the heatsink by yourself to avoid damage to these components.
  • 2 MB Cache

Memory:
  • 2 x DDR3/-L SO-DIMM sockets supporting up to 8 GB of system memory
    * If only one DDR3/-L memory module is to be installed, be sure to install it in the SODIMM_1 socket.
  • Dual channel memory architecture
  • Support for DDR3/-L 1333 MHz memory modules
  • Support for non-ECC memory modules

Onboard Graphics:Integrated in the SoC:
  • 1 x D-Sub port, supporting a maximum resolution of 2560x1600
  • 1 x DVI-D port, supporting a maximum resolution of 1920x1080
    * The DVI-D port does not support D-Sub connection by adapter.

Audio:
  • Realtek® ALC887 codec
  • High Definition Audio
  • 2/4/5.1/7.1-channel * To configure 7.1-channel audio, you have to use an HD front panel audio module and enable the multi-channel audio feature through the audio driver.
  • Support for S/PDIF Out

LAN:
  • 2 x Realtek® GbE LAN chips (10/100/1000 Mbit)

Expansion Slots:
  • 1 x PCI slot
  • 1 x Mini PCI Express x1 slot
    (The Mini PCI Express slot conforms to PCI Express 2.0 standard.)
    (For Mini-PCIE card/no mSATA card)

Storage Interface:Integrated in the SoC:
  • 2 x SATA 3Gb/s connectors

USB:Integrated in the SoC:
  • 2 x USB 2.0/1.1 ports (available through the internal USB header)
SoC + Renesas® uPD720210 USB 3.0 Hub:
  • 4 x USB 3.0/2.0 ports on the back panel

Internal I/O Connectors:
  • 1 x 24-pin ATX main power connector
  • 1 x 4-pin ATX 12V power connector
  • 2 x SATA 3Gb/s connectors
  • 1 x CPU fan header
  • 1 x system fan header
  • 1 x front panel header
  • 1 x front panel audio header
  • 1 x S/PDIF Out header
  • 1 x USB 2.0/1.1 header
  • 1 x parallel port header
  • 1 x Clear CMOS jumper
  • 1 x chassis intrusion header
  • 1 x debug card header

Back Panel Connectors:
  • 1 x PS/2 keyboard port
  • 1 x PS/2 mouse port
  • 1 x D-Sub port
  • 1 x DVI-D port
  • 2 x serial ports
  • 4 x USB 3.0/2.0 ports
  • 2 x RJ-45 ports
  • 3 x audio jacks (Line In, Line Out, Mic In)

I/O Controller:
  • iTE® I/O Controller Chip

H/W Monitoring:
  • System voltage detection
  • CPU/System temperature detection
  • CPU/System fan speed detection
  • CPU/System fan speed control
    * Whether the fan speed control function is supported will depend on the cooler you install.

BIOS:
  • 2 x 64 Mbit flash
  • Use of licensed AMI UEFI BIOS
  • Support for DualBIOS™
  • PnP 1.0a, DMI 2.7, WfM 2.0, SM BIOS 2.7, ACPI 5.0

Unique Features:
  • Support for @BIOS
  • Support for Xpress Install
  • Support for APP Center
    * Available applications in APP Center may differ by motherboard model. Supported functions of each application may also differ depending on motherboard specifications.
  • Support for ON/OFF Charge

Bundle Software:
  • Norton® Internet Security (OEM version)
  • Intel® Smart Connect Technology

Operating System:
  • Support for Windows 8.1/8/7

Form Factor:
  • Mini-ITX Form Factor; 17.0cm x 17.0cm

Remark:
  • Due to different Linux support condition provided by chipset vendors, please download Linux driver from chipset vendors' website or 3rd party website.
  • Most hardware/software vendors may no longer offer drivers to support Win9X/ME/2000/XP SP1/SP2. If drivers are available from the vendors, we will update them on the GIGABYTE website.