RS530 Serial Data Cable DB25M/DB25M 5Ft.

Take full advantage of the high-speed RS-530 port on your bridge or router. In RS-530, the DTE serializes data bits, and the DCE doesn't restrict the bit sequence. Communication is binary, serial, and synchronous or asynchronous. Control information travels on separate circuits. You can send data at half- or full-duplex, and point-to-point or multipoint, over 2- or 4-wire cable.

Manufacturer Part Number
EVNT530-0005-MM
EAN/UPC
0881119908230,881119908230
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:Cable Construction: Beige PVC
Conductor Gauge: 24 AWG (7 x 32 AWG)
Connectors: (2) DB25 (specify male or female)
Distance (Maximum): Per RS-530 specifications
Hoods: Black plastic
Mutual Capacitance: 12 pF/ft.
Outside Diameter: 0.430"
Resistance: 25 ohms/1000 ft.
Shield: Foil with a drain wire