JDA152 Mini DisplayPort to HDMI Adapter

j5create's Mini DisplayPort to HDMI Adapter JDA152 allow you to quickly and easily connect your Mac or PC to an external monitor, HDTV, projector or other display device using a VGA, DVI, or HDMI input.

Manufacturer Part Number
JDA152
EAN/UPC
0847626000423,847626000423
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface
Host Interface: Mini DisplayPort Male Connector
Video Interface: HDMI Female Connector
Physical Specifications
Housing Material: Plastic
Dimensions:
Main body: 43(W)x 45(H)x15(D) mm
Cable length: 100 mm
Weight: Approximately: 27 g