StoreOnce 2900 24TB Backup

Has unpredictable data growth resulted in management complexity and risk? HP StoreOnce Backup systems with StoreOnce Catalyst software provide a consistent, high-performance scale-out backup architecture that spans the entire enterprise and Federated Catalyst that can reduce management in large environments. You can reduce the amount of backup data you need to store by 95% and choose between powerful dedicated appliances for larger offices and data centers, and flexible virtual appliances for smaller and remote offices.

Industry leading backup and restore speeds mean that you can meet shrinking backup windows and recovery SLAs. Plus, with HP StoreOnce as the industry’s only federated deduplication technology, you can dedupe anywhere and control the movement of dehydrated data across the enterprise using your backup application.

Seamlessly integrating with your current backup applications, StoreOnce Backup provides flexible integration for SAN, Ethernet and virtualized environments.

Features

Industry-leading, Scale-out Architecture to Meet Enterprise Requirements

Scale-out architecture allows you to pay as you grow. Choose capacity points available through virtual backup solutions or dedicated appliances that start small and allow you to add in virtual capacity, shelves or nodes.

With a range of capacity points to suit all requirements from small remote offices to enterprise data centers with centralized monitoring through StoreOnce Enterprise Manager.

For enterprise data centers the StoreOnce 6500 scales from 120 TB raw (72 TB usable) to 2240 TB raw (1728 TB usable). With StoreOnce Federated Catalyst whose benefit is that it reduces the number of stores, and management, of large environments.

For mid-size data centers choose StoreOnce 2900, scale from 24 TB raw (15.5 TB usable) to 24 TB raw (31.5 TB usable) or StoreOnce 4500 or 4700 to scale from 24 TB raw (16 TB usable) to 192 TB raw (160 TB usable), or StoreOnce 4900 to scale from 60 TB raw (36 TB usable) to 560 TB raw (432 TB usable).

For small and remote offices choose the StoreOnce VSA virtual appliance, now with support for KVM, it is licensed at 4 TB, 10 TB and 50 TB capacity points. Or the entry-level StoreOnce 2700 appliance for 8 TB raw (5.5 TB usable).

Federated Deduplication Across the Enterprise with a Single Deduplication Technology - StoreOnce

Deduplicate anywhere -- at the application source or at the backup server or at the target appliance. Deduplicate where it makes sense for your business, not where technology vendors’ limitations mandate.

Save time and money by moving data around the enterprise in its deduplicated state.

HP StoreOnce delivers a unified solution for seamless data movement across the enterprise; with cost-effective virtual backup machines ideal for smaller remote offices, high-performance dedicated appliances for larger sites, and highly scalable, powerful systems for your data center.

Federated Deduplication is available across the HP StoreOnce Backup portfolio – including dedicated appliances, virtual backup solutions, and on media servers and application servers with HP Data Protector, Symantec NetBackup and Backup Exec software through OST, Oracle RMAN and BridgeHead software.

HP StoreOnce Federated Catalyst in a multi-node system allows Catalyst stores to span nodes simplifying backup management and optimizing available storage in large environments.

Manufacturer Part Number
BB910A
EAN/UPC
0888793640081,888793640081
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:
Capacity :

  • 24TB Raw
  • 15.5TB Useable
  • Expandable to 48TB raw (31TB useable)

Drive description :
  • (6) LFF SAS

Host interface :
  • 10 GbE (2) Port per controller and
  • 1Gb Ethernet (4) Ports per controller
  • Host interface type and number of ports per controller.

Transfer rate :
  • 5.8 TB/hr
  • Maximum using StoreOnce Catalyst

Virtual appliance :
  • No

Deduplication :
  • HP StoreOnce deduplication

Number of virtual tape libraries and NAS targets :
  • 24

Tape cartridges emulated (maximum) :
  • 24576

Number of source appliances, maximum :
  • 24

Tape device emulated :
  • HP LTO-2/LTO-3/LTO-4/LTO-5/LTO-6 Ultrium Tape Drives in MSL2024 Tape Library, MSL4048 Tape Library, HP D2D generic library with HP D2D generic tape library

Target for backup applications :
  • StoreOnce Catalyst, NAS (CIFS/NFS), and iSCSI/FC VTL

Storage expansion options :
  • StoreOnce 2900 24 TB Capacity Upgrade kit

RAID support :
  • RAID 6

Replication support :
  • Licensed by target available from www.hp.com/go/StoreOnce

Form factor :
  • 2U to 4U
Dimensions and Weight:
Minimum dimensions (W x D x H) :
17.54 x 29.5 x 3.44 in

Weight :
61 lb (base), 111.0 lb (full)

What's included:
Differentiator :
  • Expand from 24 TB to 48 TB of RAW disk storage in a 2U rack-mount form factor offering up to 5.6 TB/hr performance with StoreOnce Catalyst

Warranty - year(s) (parts/labor/onsite) :
  • 1/1/1

What's in the box :
  • StoreOnce 2900 Backup system, (6) 4TB disks, (2) Ethernet cables (Cat 5e) 3m, (2) power cords, installation poster, HP 2900 Backup documentation CD (contains installation wizard, device drivers, and documentation, all localized in multiple languages)

  • Microsoft® is a U.S. registered trademark of Microsoft Corporation.
  • VMware® is a registered trademark of VMware, Inc. in the United States and/or other jurisdictions.
  • NetBackup™ is a trademark of Symantec Corporation in the U.S. and other countries.
  • Oracle® is a trademark of Oracle Corporation in the U.S. and other countries.
  • Hyper-V® is a registered trademark of Microsoft Corporation in the United States and other countries.
  • Backup Exec is a trademark of Symantec Corp.
  • Symantec is a trademark of Symantec Corp.