Interactive Projector - S510

Turn any whiteboard into an interactive screen

Make your projects, reports or lessons something special. Share your ideas and encourage collaboration with this interactive projector.

  • Engage with your content using the two included interactive pens.
  • 4-to-1 split screen functionality allows up to four presentation slides to be projected on screen simultaneously, from different sources, so you can share learning modules, web pages and other applications at the same time.

Wireless and wired versatility

You'll find plenty of connection options on the S510 interactive projector. In addition to the essential ports for wired connectivity, you have the option to avoid hardwiring network and video cables, helping to save time and money on installation with the S510's wireless capabilities.
  • Intel® Wireless Display (WiDi) + Miracast support enables easy wireless pairing with various WiDi- and Miracast-enabled devices for smooth video streaming.
  • Two HDMI ports enable fast, easy connections to video sources.
  • One HDMI port features Mobile High-Definition Link (MHL) compatibility for easy connections to portable devices like smartphones and tablets.
  • WiFi connectivity offers wireless compatibility for virtually any laptop, tablet or smartphone.
  • USB and RJ45 ports allow various wired-device connections and easy integration with existing networks.

Manufacturer Part Number
S510
EAN/UPC
0884116171676,884116171676
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection

Light valve: 0.65" WXGA-800 S450 DMD, DarkChip3TM 
Color Processing Technology: BrilliantColorTM 
Auto Sync Up to: UXGA (1600 x 1200)
Brightness: 3100 ANSI Lumens (Max.)
Contrast Ratio: Native: 2200:1 Typical, High Contrast Ratio Mode: 8000:1 Typical
Native Resolution: WXGA (1280 x 800)
Aspect Ratio: 16:10
Uniformity: 85% Typical (Japan Standard - JBMA)
Projector Lens: F-Stop: F/2.6 Effective focal length = 654mm ± 10mm @ 87.2 screen size
Lens Offset Ratio: 125% ± 5%
Throw Ratio: 0.35 (wide and tele)
Zoom: Fixed Lens (Digital Zoom only)
Projection Distance: 0.517m ~ 0.759m ± 0.01m (1.7 ft ~ 2.49 ft)
Diagonal Screen Size: 1.95m ~ 2.54m (70" ~ 100")
Displayable Colors: Up to 1.07 billion

Accessories

IR Pen: Yes (2x)
Remote Control: Basic Infra Red w/2 AA Batteries (with page-up/down, with laser pointer)
Power Cord: Yes
Wall-mount kit: No (sold separately)

I/O Connectors

Power: AC power input socket
VGA input: Two 15-pin D-sub connectors (Blue), VGA-A and VGA-B, for analog RGB/Component input signals
VGA output: One 15-pin D-sub connector (Black) for VGA-A loop through
Composite video input: One Yellow RCA jack for CVBS signal
HDMI input: Two HDMI connector for supporting HDMI 1.4a. HDCP compliant/one with MHL
Analog Audio Input: Two 3.5 mm stereo mini phone jack (Blue) and one pair of RCA connector (Red/White)
Variable Audio Output: 1x 3.5mm stereo mini phone jack (Green)
USB (type B) port: One mini USB slave for remote support and firmware upgrade
RS232: One 9-pin D-sub for RS232 communication
USB (type A) port: One USB connector for multimedia playback (Video/Music/Photo/Office Viewer)
USB (type B) port: One USB connector for supporting USB display and USB memory storage access (internal memory)
RJ45 port: One RJ45 connector for control of projector through network and LAN display
Networking: 1x RJ45 connector for ( network management control, LAN Display)
Microphone: 1x 3.5mm stereo mini phone jack (Pink)
Wireless: Yes, WiFi Standard 1EEE802.11a/b/g/n (2T2R)
Component video: NTSC: M (3.58 MHz), 4.43 MHz, PAL: B, D, G, H, I, M, N, 60, SECAM: B, D, G, K, K1, L
Component video input via VGA: 480i/p, 576i/p, 720p, 1080i
Video Compatibility on HDMI input: 480i/p, 576i/p, 720p, 1080p

Light Type: Osram 280W user-replaceable
Light source lifecycle: Up to 3,000 hours in Normal Mode, Up to 4,000 hours in Eco-Mode, Up to 5,000 hours in Dynamic Eco-Cycle Mode

Size & Weight

Dimensions (WxHxD): 

Projector: 14.1" x 9.1" x 14.4" (357mm x 231mm x 367mm)
Projector Weight: 7.6kg (16.76 lbs)
IR Pen Dimensions: (D x Φ) 6.39 x 0.71 (162.2 x 18 mm)
IR Pen Weight: 55.2 g (with batteries)
Remote Control Dimensions: 5.5" x 1.77" x 0.75" (140mm x 45mm x 19mm)


Environmental and Regulatory

Power

Power Supply: Universal AC 100-240V 50-60Hz with PFC input

Power Consumption:

  • Normal Mode: 345W ± 10% @ 110Vac (network on)
  • Eco-Mode: 285W ± 10% @ 110Vac (network on)
  • Standby Mode: ≤0.5W
  • Network Standby Mode: ≤9.6W

Noise Output: Normal Mode: 36 dB(A), Eco-Mode: 32 dB(A)
Multimedia Audio: 2x 10W speaker RMS Stereo
Built-in Flash Memory: 2 GB

Environmental

EU RoHS Compliant: Yes
Operating Temperature: 5°C ~ 40°C (41°F ~ 104°F)
Humidity: 80% Maximum
Storage Temperature: 0°C ~ 60°C (32°F ~ 140°F)
Humidity: 90% Maximum
Shipping Temperature: -20°C ~ 60°C (-4°F ~ 140°F)
Humidity: 90% Maximum