HyperX Cloud II Headset

HyperX® Cloud II features a newly designed USB sound card audio control box that amplifies audio and voice for an optimal Hi-Fi gaming experience, so you can hear what you’ve been missing. Open up a world of detail other gamers will never know – the rustle of a camper’s boot, the scuttle in a distant vent. Its independent audio and microphone volume control lets you adjust not only sound volume but also mic volume and easily toggle Surround Sound 7.1 or the mic sound on and off. This next-generation headset generates virtual 7.1 surround sound with distance and depth to enhance your gaming, movie or music experience. Pinpoint your opponents’ location in the game and strike before he sees you coming.

Manufacturer Part Number
KHX-HSCP-GM
EAN/UPC
0740617235678,740617235678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headset 

Transducer type: dynamic Ø 53mm with neodynium magnets
Operating principle: closed
Frequency response: 15Hz–25,000 Hz
Nominal impedance: 60 Ω per system 
Nominal SPL: 98±3dB 
T.H.D.: < 2%
Power handling capacity: 150mW
Sound coupling to the ear: circumaural
Ambient noise attenuation: approx. 20 dBa
Headband pressure: 5N
Weight: 320g
Weight with microphone and cable: 350g
Cable length and type: 1m + 2m extension
Connection: single mini stereo jack plug (3.5 mm) 

Microphone 

Transducer type: condenser (back electret)
Operating principle: pressure gradient
Polar pattern: cardioid
Power supply: AB powering
Supply voltage: 2V
Current consumption: max 0.5 mA
Nominal impedance: ≤2.2 kΩ
Open circuit voltage: at f = 1 kHz: 20 mV / Pa
Frequency response: 50–18,000 Hz
THD: 2% at f = 1 kHz
Max. SPL: 105dB SPL (THD≤1.0% at 1 KHz)
Microphone output: -39±3dB
Length mic boom: 150mm (include gooseneck)
Capsule diameter: Ø6 
Connection: single mini stereo jack plug (3.5mm)