Core X2 mATX Cube Chassis

Core X2, the first mATX chassis of Core X Series presented by Thermaltake, is a cube case offering endless stackable capacity and expandability for enthusiasts to create massive liquid cooling systems, utilize as a file server as well as accommodate dual systems. Users can customize the chassis for the best viewing presentation with an interchangeable window and I/O panel design. The Core X2 delivers outstanding cooling performance with compatibility for extensive DIY/AIO LCS and overclocking components, further enhancing the reputation that the air-cooling units of this series has become renowned for. It is guaranteed to be an immensely powerful system!

Manufacturer Part Number
CA-1D7-00C1WN-00
EAN/UPC
0841163060049,841163060049,4717964400239
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: CA-1D7-00C1WN-00

Case Type: M-ATX Cube Case

Dimension: 465 x 320 x 541 mm (18.3 x 12.6 x 21.3 inch)

Net Weight: 11.6 kg / 25.6 lb

Side Panel: Transparent Window

Color: Exterior & Interior : Black

Material: SPCC

Cooling System:
Front (intake) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)
Rear (exhaust) :
120 x 120 x 25 mm Turbo fan (1000rpm, 16dBA)

Drive Bays:
-Accessible :
3 x 5.25’’
-Hidden :
4 x 3.5’’ or 2.5’’ (HDD Cage)
3 x 2.5’’ (HDD Tray)

Expansion Slots: 5

Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX)

I/O Port: USB 3.0 x 2, HD Audio x 1

PSU: Standard PS2 PSU (optional)

LCS Upgradable: Supports 1/2”、3/8”、1/4” water tube

Fan Support:
Front:
3 x 120mm
2 x 140mm
1 x 200mm
Top:
6 x 120mm
2 x 140mm
2 x 200mm
Rear:
1 x 120mm or 1 x 140mm
Bottom:
2 x 120mm
Left / Right Side:
3 x 120mm

Radiator Support:
Front:
1 x 120mm or 1 x 240mm or 1 x 360mm
1 x 140mm or 1 x 280mm
Top:
2 x 120mm or 2 x 240mm or 2 x 360mm
1 x 140mm or 1 x 280mm
Rear:
1 x 120mm or or 1 x 140mm
Bottom:
1 x 120mm or 1 x 240mm
Left / Right Side:
1 x 120mm or 1 x 240mm or 1 x 360mm

Clearance:
CPU cooler height limitation:230mm
VGA length limitation: 330mm(with ODD Cage) 480mm(without ODD Cage)
PSU length limitation: 220mm (With Bottom Fan)